Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer LK.17105.009 notebook spare part Display

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LK.17105.009
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LK.17105.009
Category
Spare parts for notebook computers e.g. hard disks.
Notebook Spare Parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12391
This statistic is based on the 95142 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92960 free Open Icecat users.
Info modified on: 25 Jun 2018 14:51:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer LK.17105.009 notebook spare part Display :
The short editorial description of Acer LK.17105.009 notebook spare part Display

LCD AUO 17.1" WXGA+ Glare B170PW06 V2 LF 220nit 8ms
More>>>
Short summary description Acer LK.17105.009 notebook spare part Display:
This short summary of the Acer LK.17105.009 notebook spare part Display data-sheet is auto-generated and uses the product title and the first six key specs.

Acer LK.17105.009, Display, 43.4 cm (17.1"), Acer, Aspire 7230, 7530, 7530G

Long summary description Acer LK.17105.009 notebook spare part Display:
This is an auto-generated long summary of Acer LK.17105.009 notebook spare part Display based on the first three specs of the first five spec groups.

Acer LK.17105.009. Type: Display. Display diagonal: 43.4 cm (17.1"). Brand compatibility: Acer, Compatibility: Aspire 7230, 7530, 7530G

Features
Type *
Characteristics of the device.
Display
Brand compatibility *
What other brands this brand can be used with.
Acer
Compatibility *
The other products, software and hardware this product can be used with.
Aspire 7230, 7530, 7530G
Display
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
43.4 cm (17.1")
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1440 x 900 pixels
Country Distributor
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)