Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer LC.MCE0A.023 RF Wireless Optical 520DPI Black mice

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC.MCE0A.023
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC.MCE0A.023 show
Show alternative article codes used in the online market place
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.\
\
- Bluetooth is another modern (wireless) connection method.
mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 35082
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 13 Dec 2017 13:19:25
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer LC.MCE0A.023 RF Wireless Optical 520DPI Black mice:
This short summary of the Acer LC.MCE0A.023 RF Wireless Optical 520DPI Black mice data-sheet is auto-generated and uses the product title and the first six key specs.
Acer LC.MCE0A.023, Optical, RF Wireless, 520 DPI, Black
Long summary description Acer LC.MCE0A.023 RF Wireless Optical 520DPI Black mice :

Acer LC.MCE0A.023. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 520 DPI, Buttons quantity: 2. Colour of product: Black

This is an auto-generated long summary of Acer LC.MCE0A.023 RF Wireless Optical 520DPI Black mice based on the first three specs of the first five spec groups.
Input device
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Buttons quantity *
The number of buttons that there are in/on the product.
2
Movement detection technology *
Optical
Movement resolution *
520 DPI
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Packaging data
Batteries included
Yes
Other features
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Mouse dimensions (WxDxH)
55.34 x 97 x 34 mm
USB required
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10
Testseek has collected 1 expert review for Acer LC.MCE0A.023 mice but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gadgetspeak.com
Updated:
2015-09-10
Many – in fact probably most – or us would love to own a Ferrari , most of us could not even afford the insurance, here however is something with the Ferrari log we can afford their wireless laser mouse , it is of course predominately red.It is 10.5x6x3cm...
0%
X