Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer SO-DIMM 512MB DDRII 533 NT512T64UH8A1FN-37B Nanya (option) memory module 0.5 GB DDR2 533 MHz

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SO-DIMM 512MB DDRII 533 NT512T64UH8A1FN-37B Nanya (option)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC.DDR01.008
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40047
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 07 Nov 2017 04:14:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer SO-DIMM 512MB DDRII 533 NT512T64UH8A1FN-37B Nanya (option) memory module 0.5 GB DDR2 533 MHz :
The short editorial description of Acer SO-DIMM 512MB DDRII 533 NT512T64UH8A1FN-37B Nanya (option) memory module 0.5 GB DDR2 533 MHz

SO-DIMM 512MB DDRII 533 NT512T64UH8A1FN-37B Nanya (option)
More>>>
Acer SO-DIMM 512MB DDRII 533 NT512T64UH8A1FN-37B Nanya (option) memory module 0.5 GB DDR2 533 MHz:
The official marketing text of Acer SO-DIMM 512MB DDRII 533 NT512T64UH8A1FN-37B Nanya (option) memory module 0.5 GB DDR2 533 MHz as supplied by the manufacturer

Help optimize system performance with new memory modules. Acer' s Memories are designed to ensure optimal compatibility with your Laptop. Acer uses always the latest technologie to ensure that your notebook operates at optimal performance.

Short summary description Acer SO-DIMM 512MB DDRII 533 NT512T64UH8A1FN-37B Nanya (option) memory module 0.5 GB DDR2 533 MHz:
This short summary of the Acer SO-DIMM 512MB DDRII 533 NT512T64UH8A1FN-37B Nanya (option) memory module 0.5 GB DDR2 533 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Acer SO-DIMM 512MB DDRII 533 NT512T64UH8A1FN-37B Nanya (option), 0.5 GB, DDR2, 533 MHz

Long summary description Acer SO-DIMM 512MB DDRII 533 NT512T64UH8A1FN-37B Nanya (option) memory module 0.5 GB DDR2 533 MHz:
This is an auto-generated long summary of Acer SO-DIMM 512MB DDRII 533 NT512T64UH8A1FN-37B Nanya (option) memory module 0.5 GB DDR2 533 MHz based on the first three specs of the first five spec groups.

Acer SO-DIMM 512MB DDRII 533 NT512T64UH8A1FN-37B Nanya (option). Internal memory: 0.5 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz

Features
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2
Features
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
533 MHz
Other features
Number of pins
200
Customer service details
X