Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer EasyPort IV Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EasyPort IV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC.D0100.020 show
Show alternative article codes used in the online market place
Category
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer\'s drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you\'re not traveling.
notebook docks & port replicators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8784
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 12 Oct 2017 02:01:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Acer EasyPort IV Black :
The short editorial description of Acer EasyPort IV Black

LC.D0100.020, 68-pin port, Black
More>>>

Acer EasyPort IV Black:
The official marketing text of Acer EasyPort IV Black as supplied by the manufacturer
TravelMate® Notebook EasyPort IV features: 68-pin port - Interfaces: DC-in - VGA - RJ-45 - headphones - speaker - line-out, microphone-in - line-in - DVI-D - 4 USB - 1-year limited warranty.
Short summary description Acer EasyPort IV Black:
This short summary of the Acer EasyPort IV Black data-sheet is auto-generated and uses the product title and the first six key specs.
Acer EasyPort IV, Acer Extensa 5430 Acer TravelMate 8572, 8571, 8472, 8471, 8372, 8371, 8172, 5730, 5530, 4730, Black
Long summary description Acer EasyPort IV Black :

Acer EasyPort IV. Compatibility: Acer Extensa 5430 Acer TravelMate 8572, 8571, 8472, 8471, 8372, 8371, 8172, 5730, 5530, 4730. Colour of product: Black

This is an auto-generated long summary of Acer EasyPort IV Black based on the first three specs of the first five spec groups.
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Audio input
The type of audio input that the device requires, and the connection needed.
Yes
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Performance
Compatibility
The other products, software and hardware this product can be used with.
Acer Extensa 5430 Acer TravelMate 8572, 8571, 8472, 8471, 8372, 8371, 8172, 5730, 5530, 4730
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Other features
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
Country Distributor
Australia 1 distributor(s)
X