Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Battery 6 cell Lithium-Ion (Li-Ion) 4400mAh rechargeable battery

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery 6 cell
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC.BTP0A.015
Category
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 23522
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 09 Nov 2017 00:18:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Battery 6 cell Lithium-Ion (Li-Ion) 4400mAh rechargeable battery :
The short editorial description of Acer Battery 6 cell Lithium-Ion (Li-Ion) 4400mAh rechargeable battery

Battery Li-Ion, 6 cell, 4400mAh, Black
More>>>

Acer Battery 6 cell Lithium-Ion (Li-Ion) 4400mAh rechargeable battery:
The official marketing text of Acer Battery 6 cell Lithium-Ion (Li-Ion) 4400mAh rechargeable battery as supplied by the manufacturer
Extend your notebook's battery life with Acer batteries.
Short summary description Acer Battery 6 cell Lithium-Ion (Li-Ion) 4400mAh rechargeable battery:
This short summary of the Acer Battery 6 cell Lithium-Ion (Li-Ion) 4400mAh rechargeable battery data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Battery 6 cell, 4400 mAh, Lithium-Ion (Li-Ion), Black
Long summary description Acer Battery 6 cell Lithium-Ion (Li-Ion) 4400mAh rechargeable battery :

Acer Battery 6 cell. Battery capacity: 4400 mAh, Battery technology: Lithium-Ion (Li-Ion), Colour of product: Black

This is an auto-generated long summary of Acer Battery 6 cell Lithium-Ion (Li-Ion) 4400mAh rechargeable battery based on the first three specs of the first five spec groups.
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4400 mAh
Number of battery cells
6
Battery
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Other features
Internal
The product is built in.
Yes
Brand Image Product code Product Stock Price from
MicroBattery

MicroBattery MBI50859 Lithium-Ion 4400mAh 11.1V rechargeable battery
(show image)
MBI50859 MBI50859 EUR 30,23
(excl. VAT)
EUR 37,79 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Deutschland 4 distributor(s)
Österreich 1 distributor(s)
X