Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer GEHEUGEN 256MB PC-133 DIMM MODULE TBV 1350 memory module 0.25 GB DDR 333 MHz

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GEHEUGEN 256MB PC-133 DIMM MODULE TBV 1350
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC.25601.001
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12419
This statistic is based on the 87930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85932 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer GEHEUGEN 256MB PC-133 DIMM MODULE TBV 1350 memory module 0.25 GB DDR 333 MHz :
The short editorial description of Acer GEHEUGEN 256MB PC-133 DIMM MODULE TBV 1350 memory module 0.25 GB DDR 333 MHz

ACER GEHEUGEN 256MB PC-133 DIMM MODULE TBV 1350
More>>>
Acer GEHEUGEN 256MB PC-133 DIMM MODULE TBV 1350 memory module 0.25 GB DDR 333 MHz:
The official marketing text of Acer GEHEUGEN 256MB PC-133 DIMM MODULE TBV 1350 memory module 0.25 GB DDR 333 MHz as supplied by the manufacturer

• Cost effective for performance enhancement.
• An Increase of memory on-board, enhances battery life.
• Smooth running of multiple applications.
• Tested and qualified with all of the relevant TravelMate families.
• User up-gradable.

Short summary description Acer GEHEUGEN 256MB PC-133 DIMM MODULE TBV 1350 memory module 0.25 GB DDR 333 MHz:
This short summary of the Acer GEHEUGEN 256MB PC-133 DIMM MODULE TBV 1350 memory module 0.25 GB DDR 333 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Acer GEHEUGEN 256MB PC-133 DIMM MODULE TBV 1350, 0.25 GB, DDR, 333 MHz, 144-pin SO-DIMM

Long summary description Acer GEHEUGEN 256MB PC-133 DIMM MODULE TBV 1350 memory module 0.25 GB DDR 333 MHz:
This is an auto-generated long summary of Acer GEHEUGEN 256MB PC-133 DIMM MODULE TBV 1350 memory module 0.25 GB DDR 333 MHz based on the first three specs of the first five spec groups.

Acer GEHEUGEN 256MB PC-133 DIMM MODULE TBV 1350. Internal memory: 0.25 GB, Internal memory type: DDR, Memory clock speed: 333 MHz, Memory form factor: 144-pin SO-DIMM

Features
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR
Features
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
333 MHz
Memory form factor *
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
144-pin SO-DIMM
Customer service details
X