Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer G330 Midi-Tower Black 350 W

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G330
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G330-00148
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4743
This statistic is based on the 88595 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86602 free Open Icecat users.
Info modified on: 04 Apr 2019 08:33:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer G330 Midi-Tower Black 350 W :
The short editorial description of Acer G330 Midi-Tower Black 350 W

Altos G330
More>>>
Acer G330 Midi-Tower Black 350 W:
The official marketing text of Acer G330 Midi-Tower Black 350 W as supplied by the manufacturer

Acer Altos G330
The ultra-affordable Acer Altos G330 delivers outstanding performance, value and availability to small and medium-sized businesses. The Acer Altos G330 is based on Intel Dual Core and Quad Core Technology. Advanced tools make the server easy to manage, which helps control IT expenses. In addition to affordability, the G330 offers you the possibility to run RAID 0, 1 and even 5 on the latest SATA or SAS storage technology in a flexible and affordable manner.

Exceptional price performance

Flexible systems design methodologies allow you to configure the G330 to match your budget. Intel® Pentium® 4 processor and Xeon 3000 Series support and the latest Qual Core processing technology, boost the performance of this level server substantially. DDR II ECC memory and SATA RAID storage provides affordable performance and data protection. This exceptional price performance allows the Acer Altos Solution partner community to offer file and printer Server features at Desktop prices.

Best in class redundancy and scalability solutions

The G330 allows you to configure the system, to adapt to your business requirements.

- SATA RAID 0 and 1 - Optional RAID 5 support (Windows only).
- Optional Hot Swap Hard Disk option.
- Optional Serial Attached SCSI support to provide increased scalabilty, performance and fault tolerance.
- Four PCI slots for improved performance and productivity.
- Integrated Gigabit Ethernet for fast connectivity.

Short summary description Acer G330 Midi-Tower Black 350 W:
This short summary of the Acer G330 Midi-Tower Black 350 W data-sheet is auto-generated and uses the product title and the first six key specs.

Acer G330, Midi-Tower, Server, Black, ATX, 350 W, 185.9 mm

Long summary description Acer G330 Midi-Tower Black 350 W:
This is an auto-generated long summary of Acer G330 Midi-Tower Black 350 W based on the first three specs of the first five spec groups.

Acer G330. Form factor: Midi-Tower, Type: Server, Product colour: Black. Power supply: 350 W. Width: 185.9 mm, Depth: 479.7 mm, Height: 424.6 mm

X