Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer S5200 3000ANSI lumens DLP XGA (1024x768) data projector

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S5200
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY.K1405.001 show
Show alternative article codes used in the online market place
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 55742
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 31 Mar 2017 21:41:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer S5200 3000ANSI lumens DLP XGA (1024x768) data projector :
The short editorial description of Acer S5200 3000ANSI lumens DLP XGA (1024x768) data projector

DLP BrilliantColor Chip, XGA 1024 x 768, 3000 ANSI Lumen/2400 ANSI Lumen Eco, 2500:1, 33 dBA
More>>>

Acer S5200 3000ANSI lumens DLP XGA (1024x768) data projector:
The official marketing text of Acer S5200 3000ANSI lumens DLP XGA (1024x768) data projector as supplied by the manufacturer
The Acer S5200 projects clear images up to 81 inches diagonal even if positioned as close as one meter from the screen. This DLP® 3D certified projector presents bright, lifelike visuals, and provides power-saving technologies and advanced digital connectivity to full HD devices. What's more, networked management tools offer remote monitoring, control and reporting systems.

Captivating visualsntation
Advanced Acer ColorBoost II+ technology depicts vivid graphics and enhanced details with powerful image processing and advanced lamp illumination. XGA resolution shows sharp details even for fine print, and lets you select the level of display detail required for your particular usage scenario. 3000 ANSI Lumens brightness and a 2500:1 contrast ratio project crystal clear, vibrant images from a long distance on a large screen. Immersive 3D visuals are beamed from this DLP 3D ready projector for classes, games, movies or photographs. With DLP 3D ready, you can view 3D content from a PC with an appropriate graphics card, or from a 3D stereoscopic player, by wearing DLP 3D glasses.

Empowering usability
The Acer S5200 projector is totally compliant with the Crestron Network System. Crestron Flash utility and Crestron RoomView™ provide centralized control of your A/V equipment. The HDMI™ port delivers uncompressed digital signals and multi-channel audio for exceptional HD viewing and the highest-quality video and audio currently available. Via the loop-through function, a D-Sub output port allows another device, usually a monitor or another projector, to be connected to the S5200 for dual displays. An RS-232 serial port permits advanced control and monitoring using the system manager.

Installation versatility
Ultra-short-throw projection enables the S5200 to display clear, large images even while it is positioned very close to the screen, delivering high-quality visuals and greater viewing comfort in education and meeting venues. The Empowering Key provides one-touch convenience to Acer Empowering Technology tools. Acer SmartFormat technology offers complete multiformat support -- this means instant projection of wide-format content without complicated resolution settings. With the Installation menu, you no longer need signal input before setting up, so it's easier and more convenient to install the projector.

Earth-caring functionality
Acer EcoProjection technology cuts standby power consumption to a single watt, enabling environment-friendly power management. Up to 4000 hours of lamp life saves lamp replacement costs and ensures long-term, dependable projector use. ECO (economy) mode extends lamp lifespan and reduces noise and power consumption. The low 28 dBA noise level ensures the clarity and audibility of presentations. With Acer Instant Pack technology you can safely unplug the power cord right after the projector is turned off -- you don't have to wait for a cooling period, so you can pack up and go immediately! The S5200 automatically performs a safety shutdown if there is no input for an extended period of time.
Short summary description Acer S5200 3000ANSI lumens DLP XGA (1024x768) data projector:
This short summary of the Acer S5200 3000ANSI lumens DLP XGA (1024x768) data projector data-sheet is auto-generated and uses the product title and the first six key specs.
Acer S5200, 3000 ANSI lumens, DLP, XGA (1024x768), 2500:1, 25.9 - 193.5 mm (1.02 - 7.62"), +/-40
Long summary description Acer S5200 3000ANSI lumens DLP XGA (1024x768) data projector :

Acer S5200. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Service life of lamp: 3000 h, Bulb power: 225 W, Lamp type: UHP. Digital zoom: 2x. Noise level: 33 dB, Vertical scan range: 56 - 120 Hz, Horizontal scan range: 31.5 - 100 kHz. Power consumption (typical): 315 W, Power consumption (standby): 1 W

This is an auto-generated long summary of Acer S5200 3000ANSI lumens DLP XGA (1024x768) data projector based on the first three specs of the first five spec groups.
Projector
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
2500:1
Screen size compatibility *
The different screen sizes which the device can work with.
25.9 - 193.5 mm (1.02 - 7.62")
Projection distance *
The maximum length at which an image can be projected.
3.7
Keystone correction, vertical
+/-40
Lamps
Service life of lamp *
The length of time (usually measured in hours) which the lamp can be used for.
3000 h
Bulb power *
The power of the lamp, usually measured in watts (W).
225 W
Lamp type
UHP
Service life of lamp (economic mode)
4000 h
Lens system
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2x
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Ports & interfaces
Audio (L,R) in *
The two sockets (ports) for receiving left audio signal (white cable) and right audio signal (red cable).
1
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
RS-232 ports *
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
PC Audio in
The socket (port) for the PC audio input.
Yes
Performance
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
33 dB
Vertical scan range
56 - 120 Hz
Horizontal scan range
31.5 - 100 kHz
Multimedia
Number of built-in speakers
2
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
315 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.5 kg
Other features
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3, 16:9
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
290 x 254 x 99 mm
Power requirements
100 - 240V
Projection lens
F = 2.6, f = 7.50mm
Video compatibility mode
NTSC (3.58/4.43), PAL (B/D/G/H/I/M/N), SECAM (B/D/G/K/K1/L), HDTV (720p, 1080i, 1080p), EDTV (480p, 576p), SDTV (480i, 576i)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25
Testseek has collected 4 expert reviews for Acer S5200 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2011-09-25
The Acer S5200 data projector stands out for two reasons. First is its size. At 3.5kg, it's no small fry, so is not intended for use anywhere other than an office or home environment. However, its hulking size does mean you'll find a comprehensive arra...
Good Powerful, Comprehensive connections...
Bad Big and heavy...
70%
v3.co.uk
Updated:
2011-09-25
Acer’s S5200 projector is bigger than most home projectors we have looked at (though not by much), and this is mainly due to the enormous lens on the front. The main reason for the large lens is that it's a ‘short throw’ projector. This means it doesn’...
0%
computeractive.co.uk
Updated:
2011-09-25
Acer’s S5200 projector is bigger than most home projectors we have looked at (though not by much), and this is mainly due to the enormous lens on the front. The main reason for the large lens is that it's a ‘short throw’ projector. This means it doesn’...
Bottom line Better suited to business than home use, but a decent projector nonetheless...
0%
itreviews.com
Updated:
2011-09-25
The S5200 is ideal for classroom use, either for still or video display. Its ultra short-throw makes it particularly easy for a teacher to combine projection with presentation from the front of class and the projector is bright enough for use in a nor...
0%
Show all
X