Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer P7290 5000ANSI lumens DLP XGA (1024x768) data projector

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P7290
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY.K0801.001 show
Show alternative article codes used in the online market place
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 53487
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 22 Aug 2017 03:51:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer P7290 5000ANSI lumens DLP XGA (1024x768) data projector :
The short editorial description of Acer P7290 5000ANSI lumens DLP XGA (1024x768) data projector

P7290 DLP XGA 1024x768 Resolution 5000 ANSI Lumens 3000:1 Contrast Ratio 5.4Kg 2xVGA Inputs 1xVGA Output DVI HDCP HDMI Output Composite Component S-Video RS232 2x3W Speakers 2 Years Hardware 1 Year Lamp Warranty - Black
More>>>
Short summary description Acer P7290 5000ANSI lumens DLP XGA (1024x768) data projector:
This short summary of the Acer P7290 5000ANSI lumens DLP XGA (1024x768) data projector data-sheet is auto-generated and uses the product title and the first six key specs.
Acer P7290, 5000 ANSI lumens, DLP, XGA (1024x768), 3000:1, 1.2 - 9.6 m, 1.073 billion colours
Long summary description Acer P7290 5000ANSI lumens DLP XGA (1024x768) data projector :

Acer P7290. Projector brightness: 5000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Service life of lamp: 2000 h, Bulb power: 250 W, Lamp type: P-VIP. Digital zoom: 8x. Noise level: 35 dB, Vertical scan range: 50 - 85 Hz, Horizontal scan range: 27 - 92 kHz. RMS rated power: 3 W

This is an auto-generated long summary of Acer P7290 5000ANSI lumens DLP XGA (1024x768) data projector based on the first three specs of the first five spec groups.
Projector
Projector brightness *
5000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
3000:1
Projection distance *
The maximum length at which an image can be projected.
1.2 - 9.6 m
Number of colours
1.073 billion colours
Keystone correction, horizontal
15
Keystone correction, vertical
40
Lamps
Service life of lamp *
The length of time (usually measured in hours) which the lamp can be used for.
2000 h
Bulb power *
The power of the lamp, usually measured in watts (W).
250 W
Lamp type
P-VIP
Service life of lamp (economic mode)
3000 h
Lens system
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
8x
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
Ports & interfaces
RS-232 ports *
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
PC Audio in
The socket (port) for the PC audio input.
Yes
AC (power) in
Yes
Performance
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
35 dB
Vertical scan range
50 - 85 Hz
Horizontal scan range
27 - 92 kHz
Multimedia
Number of built-in speakers
2
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
3 W
Design
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Kensington
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.4 kg
Packaging content
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Cables included
DVI, S-Video, VGA
Other features
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3, 16:9
Connectivity technology
Wired
Video/data systems
NTSC (3.58/4.43), PAL (B/D/G/H/I/M/N), SECAM (B/D/G/K/K1/L), HDTV (720p, 1080i, 1080p), EDTV (480p, 576p), SDTV (480i, 576i)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
404 x 315 x 120 mm
Resolution
1600 x 1200 pixels
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
460 W
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25
Testseek has collected 1 expert review for Acer P7290 and the rating is 80 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
80%
Country Distributor
Österreich 1 distributor(s)
X