Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Home H5360 2500ANSI lumens DLP WXGA (1280x720) White data projector

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Home
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
H5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H5360
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY.K0701.013 show
Show alternative article codes used in the online market place
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 87665
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 09 Dec 2017 11:33:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Home H5360 2500ANSI lumens DLP WXGA (1280x720) White data projector :
The short editorial description of Acer Home H5360 2500ANSI lumens DLP WXGA (1280x720) White data projector

DLP™ HD 720p, 1280 x 720, 3200:1, 2500 ANSI Lumens, Analog & HDMI, 2x Digital Zoom, CBII, 3D Vision Ready, 32dB, 2.2kg, Eco
More>>>

Acer Home H5360 2500ANSI lumens DLP WXGA (1280x720) White data projector:
The official marketing text of Acer Home H5360 2500ANSI lumens DLP WXGA (1280x720) White data projector as supplied by the manufacturer
The chic white Acer H5360 projector transforms the living room into a home theater via native 16:9 HD-ready projection, HDMI™ connectivity, and brilliant color reproduction. Furthermore, immersive Stereoscopic 3D entertainment is now brought to your home! Immersive 3D visuals for games, movies, photographs beamed from the Acer 3D-ready projector. Certified for leading 3D solutions: nVidia 3D Vision and DLP 3D.

Brilliant 3D entertainment
The compact Acer H5360 projector brings immersive, 3D movies and gaming to the big screen, even in rooms with bright ambient light, like your living room or the classroom.

Immersive 3D visuals
Stereoscopic visuals add depth and feeling to games, movies and photographs. The Acer H5360 projector is certified for leading 3D solutions: NVIDIA® 3D Vision and DLP 3D. NVIDIA® 3D Vision kits transform hundreds of PC games to full stereoscopic 3D. DLP 3D Ready kits with high (120 Hz) refresh rates render a flicker-free 3D experience.

Perfect movie projection
Native 720p (HD-ready) resolution sharpens movie details; true 24p frame rate preserves real film quality for a cinema-like experience; and higher brightness and contrast ratios project crystal-clear images. Wall-color compensation lets you project accurate images even on colored walls, and HDMI™ connectivity portrays brilliant games and entertainment in the comfort of your living room.

Easy-to-use design
The Acer Empowering Technology suite of tools helps you conveniently customize your power, viewing and timer settings via the Empowering Key on the remote control. Instant Resume allows you to instantly turn the projector back on without waiting for it to cool to room temperature. Acer EcoProjection technology cuts standby power consumption from 5 W to 1 W.
Short summary description Acer Home H5360 2500ANSI lumens DLP WXGA (1280x720) White data projector:
This short summary of the Acer Home H5360 2500ANSI lumens DLP WXGA (1280x720) White data projector data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Home H5360, 2500 ANSI lumens, DLP, WXGA (1280x720), 3200:1, 4:3, 17 - 193.5 mm (0.67 - 7.62")
Long summary description Acer Home H5360 2500ANSI lumens DLP WXGA (1280x720) White data projector :

Acer H5360, Home. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x720). Service life of lamp: 3000 h, Bulb power: 200 W, Lamp type: P-VIP. Digital zoom: 2x. Analog signal format system: NTSC 3.58,NTSC 4.43,PAL B,PAL D,PAL G,PAL H,PAL I,PAL M,PAL N,SECAM B,SECAM D,SECAM G,SECAM.... Noise level: 32 dB, Vertical scan range: 50 - 85 Hz, Horizontal scan range: 30 - 100 kHz

This is an auto-generated long summary of Acer Home H5360 2500ANSI lumens DLP WXGA (1280x720) White data projector based on the first three specs of the first five spec groups.
Projector
Projector brightness *
2500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x720)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
3200:1
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
4:3
Screen size compatibility *
The different screen sizes which the device can work with.
17 - 193.5 mm (0.67 - 7.62")
Projection distance *
The maximum length at which an image can be projected.
10.3
Supported aspect ratios
The aspect ratio is the ratio of the width of an image to its height. The supported aspect ratios are the aspect ratios that can be shown by the device.
16:9
Keystone correction, vertical
+/-40
Horizontal synchronization (max)
100 kHz
Vertical synchronization (max)
85 kHz
Lamps
Service life of lamp *
The length of time (usually measured in hours) which the lamp can be used for.
3000 h
Bulb power *
The power of the lamp, usually measured in watts (W).
200 W
Lamp type
P-VIP
Service life of lamp (economic mode)
4000 h
Lens system
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2x
Video
3D *
The device can be used with 3D technology.
No
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC 3.58,NTSC 4.43,PAL B,PAL D,PAL G,PAL H,PAL I,PAL M,PAL N,SECAM B,SECAM D,SECAM G,SECAM K,SECAM K1,SECAM L
Full HD *
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
No
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Ports & interfaces
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
RS-232 ports *
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
PC Audio in
The socket (port) for the PC audio input.
Yes
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Performance
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
32 dB
Vertical scan range
50 - 85 Hz
Horizontal scan range
30 - 100 kHz
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of built-in speakers
1
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
2 W
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Display
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Power
Power source *
What is providing power for the product e.g. mains electricity.
AC
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
224 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100 - 240
AC input frequency
50 - 60
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.2 kg
Width
The measurement or extent of something from side to side.
268 mm
Depth
The distance from the front to the back of something.
192 mm
Height
The measurement of the product from head to foot or from base to top.
80 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14
Testseek has collected 20 expert reviews for Acer Home H5360 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com/au/
Updated:
2014-04-13
When it comes to stereoscopic 3D, we've got a bit of a soft spot for the Acer H5360. It was our first taste of a 3D product that actually had us tempted to take the plunge.We reckon the greater viewing distance a projector offers compared to a monitor mak...
Good Supports 3D, 120Hz gives fluid 2D, Decent picture quality, Price...
Bad Could be a bit bright for some...
90%
techradar.com
Updated:
2012-11-19
When it comes to stereoscopic 3D, we've got a bit of a soft spot for the Acer H5360. It was our first taste of a 3D product that actually had us tempted to take the plunge. We reckon the greater viewing distance a projector offers compared to a monitor ma...
Good Supports 3D, 120Hz gives fluid 2D, Decent picture quality, Price...
Bad Could be a bit bright for some...
90%
theregister.co.uk
Updated:
2011-08-14
2010 is supposed to be the year that 3D breaks into mainstream home entertainment but most of the PR puff has been focused on expensive TV sets. Acer does a good job of making this currently tiny market a damned sight more interesting with its H5360, a...
Bottom line The H5360 is a very good 720p widescreen portable projector that produces fabulous images, including terrific 3D Vision performance. However, after all the song and dance about 3D readiness, we could have done without the trip to Maplins in the pourin...
75%
Show all
X