Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer X1130P 2500ANSI lumens DLP SVGA (800x600) data projector

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1130P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY.K0605.013
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 26548
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 22 Aug 2017 03:51:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer X1130P 2500ANSI lumens DLP SVGA (800x600) data projector :
The short editorial description of Acer X1130P 2500ANSI lumens DLP SVGA (800x600) data projector

X1130P DLP™, SVGA 800 x 600, 3000:1, 2500 ANSI Lumens, Analog, 2x Digital Zoom, CBII+, Auto Keystone, Nvidia 3D & DLP 3D, 31dB, 2.3KG
More>>>

Acer X1130P 2500ANSI lumens DLP SVGA (800x600) data projector:
The official marketing text of Acer X1130P 2500ANSI lumens DLP SVGA (800x600) data projector as supplied by the manufacturer
The X1130P projector extend productivity potential without going over the budget. Whether in the classroom, home or conference room, these projectors present clear text and brilliant graphics. These projectors are easy to use, come in an attractive design, and feature the latest technologies for superior usability. Closed captioning displays audio elements in text format, aiding comprehension for hearing-challenged users. Auto keystone correction automatically fixes vertical distortions caused by elevated projection. With 2500 ANSI Lumens brightness, SVGA resolution, and Acer ColorBoost II technology, these projectors offer a highly appreciable mix of great performance and exceptional value.
Short summary description Acer X1130P 2500ANSI lumens DLP SVGA (800x600) data projector:
This short summary of the Acer X1130P 2500ANSI lumens DLP SVGA (800x600) data projector data-sheet is auto-generated and uses the product title and the first six key specs.
Acer X1130P, 2500 ANSI lumens, DLP, SVGA (800x600), 3000:1, 18.5 - 193.5 mm (0.73 - 7.62"), 1.073 billion colours
Long summary description Acer X1130P 2500ANSI lumens DLP SVGA (800x600) data projector :

Acer X1130P. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Service life of lamp: 3000 h, Bulb power: 189 W, Lamp type: UHP. Digital zoom: 2x. Noise level: 31 dB, Vertical scan range: 50 - 85 Hz, Horizontal scan range: 30 - 100 kHz. Power consumption (typical): 280 W, Power consumption (standby): 1 W

This is an auto-generated long summary of Acer X1130P 2500ANSI lumens DLP SVGA (800x600) data projector based on the first three specs of the first five spec groups.
Projector
Projector brightness *
2500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
3000:1
Screen size compatibility *
The different screen sizes which the device can work with.
18.5 - 193.5 mm (0.73 - 7.62")
Projection distance *
The maximum length at which an image can be projected.
11.3
Number of colours
1.073 billion colours
Uniformity
Defines in percentage the harmonious spread of the projection
85%
Keystone correction, vertical
+/-40
Lamps
Service life of lamp *
The length of time (usually measured in hours) which the lamp can be used for.
3000 h
Bulb power *
The power of the lamp, usually measured in watts (W).
189 W
Lamp type
UHP
Service life of lamp (economic mode)
4000 h
Lens system
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2x
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
RS-232 ports *
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
Performance
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
31 dB
Vertical scan range
50 - 85 Hz
Horizontal scan range
30 - 100 kHz
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
280 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.3 kg
Other features
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3, 16:9
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
264 x 225 x 95 mm
Power requirements
100 - 240V
Projection lens
F = 2.56 - 2.8, f = 21.00mm - 23.00mm
Video compatibility mode
NTSC (3.58/4.43), PAL (B/D/G/H/I/M/N), SECAM (B/D/G/K/K1/L), HDTV (720p, 1080i, 1080p), EDTV (480p, 576p), SDTV (480i, 576i)
X