Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer S1200 data projector 2500 ANSI lumens DLP XGA (1024x768)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S1200
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY.J8001.001?TM-UST
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14276
This statistic is based on the 87045 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85048 free Open Icecat users.
Info modified on: 30 May 2019 08:39:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year Onsite Warranty
Long product name Acer S1200 data projector 2500 ANSI lumens DLP XGA (1024x768) :
The short editorial description of Acer S1200 data projector 2500 ANSI lumens DLP XGA (1024x768)

Acer S1200, Adv. DLP, Ultra-Short-Throw, XGA 1024 x 768, 2000:1, 2500 ANSI Lumens, HDMI + 3 Year Onsite Warranty + FOC TM-UST Short Throw Boom Arm Mo
More>>>
Acer S1200 data projector 2500 ANSI lumens DLP XGA (1024x768):
The official marketing text of Acer S1200 data projector 2500 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer

The Acer S1200 is capable of projecting clear, large images up to 82 inches diagonal even while it is positioned as close as one meter from the screen. Ultra-short throw projection enhances flexibility and provides greater viewing comfort without sacrificing precise image quality. Casting 2500 ANSI Lumens brightness, 2000:1 contrast ratio and native XGA (1024 x 768) resolution, the Acer S1200 presents sharp details in various scenarios, making it ideal for education and business needs.
An HDMI™ port offers advanced digital connectivity to full HD devices, and Acer ColorBoost II technology presents brighter, more natural colours using advanced image processing and lamp illumination, resulting in a richer viewing experience. What's more, the Acer S1200 helps preserve the earth's resources with Acer EcoProjection and Acer ePower Management technologies by offering power-saving configurations.

Impressive, sophisticated presentation
-Unique, elegant design with stylish surface, soft texture and smooth rounded curves portrays cool sophistication.
-The handy remote control features the Empowering Key for faster access to Acer Empowering Technology tools, and added laser pointer, mouse and page up/down functionality.
-Advanced Acer ColorBoost II technology depicts vivid graphics and enhanced details with powerful image processing and advanced lamp illumination.
-Native XGA (1024 x 768) resolution presents sharp, crisp details.
-2500 ANSI Lumens brightness and a 2000:1 contrast ratio project crystal clear images on a large screen, regardless of the distance.
-The DLP® system design reduces pixelation and produces higher-contrast video with deeper blacks, making fast-moving images come alive with smooth precision.

Environmentally friendly projection
-Acer EcoProjection technology cuts standby power consumption in half, enabling environment-friendly power management.
-Up to 4000 hours of lamp life saves lamp replacement costs and ensures long-term, dependable projector use.
-ECO (economy) mode extends lamp lifespan and reduces noise and power consumption.
-With Acer Instant Pack technology you can safely unplug the power cord right after the projector is turned off -- you don't have to wait for a cooling period, so you can pack up and go immediately!
-The projector automatically performs a safety shutdown if there is no input for an extended period of time.

Empowering usability, prolific connectivity
-Ultra-short-throw projection enables the S1200 to display clear, large images even while it is positioned very close to the screen.
-The Empowering Key provides one-touch convenience to Acer Empowering Technology tools.
-Acer SmartFormat technology offers complete multiformat support.
-The S1200 has at least two connectors for multiple-PC source input, including D-Sub and/or HDMI™, offering more flexible connectivity and instant switching, and facilitating information sharing during meetings.
-The HDMI™ port delivers uncompressed digital signals and multi-channel audio for exceptional HD viewing and the highest quality video and audio currently available.
-Via the loop-through function, a D-Sub output port allows another device, usually a monitor or another projector, to be connected to the S1200 for dual displays.

Enhanced functionality
-Digital zoom and pan let you magnify details with ease and move the magnified image to a preferred location.
-The low video frequency of the S1200 increases the speed of colour-wheel rotation from 2X (6000 rpm) to 3X (9000 rpm), resulting in consistent colors and seamless video playback without the rainbow effect.
-The low 28 dBA noise level ensures the clarity and audibility of presentations.
-A built-in speaker enhances presentations and video entertainment.
-An alarm sounds when the projector is turned on/off, when the presentation duration you set via Acer eTimer Management is up, or when a projection error occurs.
-PIN security protects the projector from unauthorized use.
-The S1200 is compliant with the most up-to-date Windows Vista® operating systems.

Short summary description Acer S1200 data projector 2500 ANSI lumens DLP XGA (1024x768):
This short summary of the Acer S1200 data projector 2500 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Acer S1200, 2500 ANSI lumens, DLP, XGA (1024x768), 2000:1, 26.4 - 193.5 mm (1.04 - 7.62"), 134 million colors

Long summary description Acer S1200 data projector 2500 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of Acer S1200 data projector 2500 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

Acer S1200. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Service life of lamp: 3000 h, Bulb power: 200 W, Lamp type: NSW. Digital zoom: 2x. Serial interface type: RS-232. Noise level: 32 dB

Projector
Projector brightness *
2500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
2000:1
Screen size compatibility *
The different screen sizes which the device can work with.
26.4 - 193.5 mm (1.04 - 7.62")
Projection distance *
The maximum length at which an image can be projected.
3.7
Number of colours
134 million colors
Keystone correction, vertical
±40°
Lamps
Service life of lamp *
The length of time (usually measured in hours) which the lamp can be used for.
3000 h
Bulb power *
The power of the lamp, usually measured in watts (W).
200 W
Lamp type
The characteristics of the lamp.
NSW
Service life of lamp (economic mode)
4000 h
Lens system
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2x
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Serial interface type *
RS-232
PC Audio in
The socket (port) for the PC audio input.
Yes
Features
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
32 dB
Design
Market positioning *
Short throw
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
275 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
5 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3 kg
Other features
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3,16:9
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
269 x 275 x 103 mm
RS-232 ports
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:31:56
Uk has collected 1 expert review for Acer S1200 data projector 2500 ANSI lumens DLP XGA (1024x768) and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:31:56
Nl heeft 1 proffesionele recensie voor Acer S1200 beamer/projector 2500 ANSI lumens DLP XGA (1024x768) gevonden en de beoordeling is 83 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:31:56
Fr a recueilli 1 avis d’experts pour Acer S1200 vidéo-projecteur 2500 ANSI lumens DLP XGA (1024x768) et la note moyenne est de 83 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:31:56
De hat 1 Expertenmeinung für Acer S1200 Beamer 2500 ANSI Lumen DLP XGA (1024x768) zusammengestellt, die Beurteilung ist 83 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:31:56
Testseek ha raccolto 1 recensione da parte di esperti per Acer S1200 videoproiettore 2500 ANSI lumen DLP XGA (1024x768) e la valutazione è di 83 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:31:56
Es ha coleccionado 1 opiniones de expertos para Acer S1200 videoproyector 2500 lúmenes ANSI DLP XGA (1024x768) y la calificación media es 83 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:31:56
Dk har samlet 1 ekspertanmeldelse for Acer S1200 dataprojekter 2500 ANSI lumens DLP XGA (1024x768) og bedømmelsen er 83 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:31:56
Se har samlat in 1 experttest för Acer S1200 datorprojektorer 2500 ANSI-lumen DLP XGA (1024x768) och det genomsnittliga betyget är 83 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
83%
Source Review comments Score
alphr.com
Updated:
2016-11-14 18:31:56
The trouble with most mid-sized projectors is that to get a big image, you have to be a good distance from the surface you're projecting onto. In our last projectors Labs, for instance, the biggest screen size any projector managed at two metres distan...
Bottom line Capable of projecting huge images in cramped surroundings, but the payback is slightly inconsistent focus...
83%
Show all
Customer service details
X