Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AT2010 50.8 cm (20") HD

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT2010
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EV.M1808.003
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8228
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 04 Apr 2019 07:24:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer AT2010 50.8 cm (20") HD :
The short editorial description of Acer AT2010 50.8 cm (20") HD

Acer AT2010 with innovative advances in picture and sound quality, complemented by eye-catching form.
More>>>
Acer AT2010 50.8 cm (20") HD:
The official marketing text of Acer AT2010 50.8 cm (20") HD as supplied by the manufacturer

- 20" wide screen LCD TV with 1366 x 768 pixel resolution is ideal for TV show, DVD and PC game entertainment.
- Brilliant color and scene depth with optimal gamma curve
- Gamma correction
- Black-level expansion
- Digital luminance transient improvement
- Digital color transient improvement
- Exquisite details up to 720p via pixel-based progressive-scan
- Minimized motion artifacts through noise reduction
- Sharp and accurate images via 3D comb filtering
- Superior DVD video quality with 3:2/2:2 pull-down recovery
- The great visuals are complemented by SRS WOW™ audio technologies. SRS® immerses listeners in 3D sound; TruBass® delivers deep, full bass; FOCUS® enlarges sound imagery for awesome audio throughout the room.
- A deep-black screen, sculpted lines and metallic finish make a cool personal statement.
- One touch of the Empowering Key cleverly optimizes video and audio details to match your viewing scenario.
- Simultaneous display modes -- PIP (picture-in-picture) and PBP (picture-by-picture) -- are designed for maximum multimedia enjoyment through varied TV, AV and PC sources.
A user-friendly graphical onscreen display presents information and viewing options in a clear, clean interface. Enjoying TV has never been easier, even for first-time users.
- The s ide-AV and headphone design ensures convenient connectivity for all multimedia modes. Whether for TV, DVD or PC game enjoyment, hookups are swift and smooth.
- The Acer AT2010 LCD TV is designed with maximum value in mind. Boasting modern styling, easy-to-use controls, and an affordable price tag, this LCD TV makes a cost-effective upgrade to any kitchen, bedroom, study or entertainment space.

Short summary description Acer AT2010 50.8 cm (20") HD:
This short summary of the Acer AT2010 50.8 cm (20") HD data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AT2010, 50.8 cm (20"), 1366 x 768 pixels, HD, LCD

Long summary description Acer AT2010 50.8 cm (20") HD:
This is an auto-generated long summary of Acer AT2010 50.8 cm (20") HD based on the first three specs of the first five spec groups.

Acer AT2010. Display diagonal: 50.8 cm (20"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 16 ms, Contrast ratio (typical): 800:1, Aspect ratio: 4:3. Weight: 8.2 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
50.8 cm (20")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
500 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
16 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
800:1
Display number of colours
16.78 million colors
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
176°
TV tuner
Tuner type *
The type of radio tuner e.g. analog, digital.
Analog & Digital
Auto channel search
Yes
Audio
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
6 W
Audio system
System used to play music or speech.
A2 / NICAM/B/G/D/K/I/L
Design
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Performance
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Teletext
1000 pages
Ports & interfaces
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
PC Audio in
The socket (port) for the PC audio input.
Yes
SCART ports quantity
The number of sockets (ports) for SCART connections.
2
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
90 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
5 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
546 mm
Depth *
The distance from the front to the back of something.
276 mm
Height *
The measurement of the product from head to foot or from base to top.
447 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8.2 kg
Other features
Power requirements
AC100V~240V, 50/60Hz
Display
The description of display that can includes display type, resolution, size etc.
LCD
Tuner display
PLL
Customer service details
X