Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer X163Wb 40.6 cm (16") 1366 x 768 pixels Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X163Wb
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.ZX3WP.001
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15850
This statistic is based on the 88595 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86602 free Open Icecat users.
Info modified on: 18 Dec 2018 01:23:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer X163Wb 40.6 cm (16") 1366 x 768 pixels Black :
The short editorial description of Acer X163Wb 40.6 cm (16") 1366 x 768 pixels Black

16" wide-screen TFT LCD, 1366 x 768 resolution, 500:1 contrast ratio, 90°/65° horizontal/vertical viewing angles, VGA connector, 250 cd/m2 brightness, 8ms response time, black color
More>>>
Acer X163Wb 40.6 cm (16") 1366 x 768 pixels Black:
The official marketing text of Acer X163Wb 40.6 cm (16") 1366 x 768 pixels Black as supplied by the manufacturer

The Acer® X163Wb represents a great wide-screen value for home or office.

Short summary description Acer X163Wb 40.6 cm (16") 1366 x 768 pixels Black:
This short summary of the Acer X163Wb 40.6 cm (16") 1366 x 768 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer X163Wb, 40.6 cm (16"), 1366 x 768 pixels, 8 ms, Black

Long summary description Acer X163Wb 40.6 cm (16") 1366 x 768 pixels Black:
This is an auto-generated long summary of Acer X163Wb 40.6 cm (16") 1366 x 768 pixels Black based on the first three specs of the first five spec groups.

Acer X163Wb. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels, Response time: 8 ms, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
40.6 cm (16")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
250 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
500:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
90°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
65°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.252 x 0.252 mm
Horizontal scan range
30 - 80 kHz
Vertical scan range
55 - 75 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
34.5 cm
Viewable size, vertical
19.4 cm
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Built-in camera *
The product has an integrated camera.
No
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ergonomics
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Panel mounting interface
The product can be used wih VESA mounting interfaces.
75 x 75 mm
Cable lock slot type
Kensington
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
55 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1 W
Power consumption (off)
1 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.9 kg
Width (with stand)
380.8 mm
Depth (with stand)
154.9 mm
Height (with stand)
295.5 mm
Other features
TV tuner integrated *
Device has an in-built TV tuner.
No
Power requirements
100 - 240 V
Customer service details
X