Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer V223HQBbd 21.5" Full HD Black computer monitor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V223HQBbd
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.WV3HE.B04
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9981
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 15 Dec 2017 02:50:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer V223HQBbd 21.5" Full HD Black computer monitor :
The short editorial description of Acer V223HQBbd 21.5" Full HD Black computer monitor

54.61 cm (21.5 ") Wide, 16:9 Full HD, 1920x1080, 300 cd/m2, 5ms, D-sub & DVI (HDCP)
More>>>

Acer V223HQBbd 21.5" Full HD Black computer monitor:
The official marketing text of Acer V223HQBbd 21.5" Full HD Black computer monitor as supplied by the manufacturer
The V223HQ is a solid 16:9 format display which brings to the home a perfect balance between best value performance and the latest full high definition technical features for home media and cinematic applications. Thanks to the 16:9 format cut you can view your photos or movies over a broader cinematic area for a thrilling experience. The V223HQ full high definition display supports the latest Blu-ray devices for FHD/HD true digital content with a dramatic visual impact for entertainment and multitasking. The V223HQ is a brilliant display reproducing crisp data and media over a cinematic format with the added benefits of a higher resolution performance. In addition, the aesthetically pleasing design portrays a contemporary style that easily integrates into any modern home or work environment.

Text precision and rich color
Images are reproduced with speed and precision thanks to a adpative contrast ratio of 20'000:1 and response rates of only 5ms.

Acer eDisplay for advanced and easy display enhancements.
The V223HQ comes with an intuitive eDisplay system for advanced color calibration and display adjustment. Easy to navigate and adjust, also with the on screen display function so you can select the best set up for the particular work modes.

Detailed PPI (pixel per inch)
The dazzling V223HQ hits the perfect pixel level supporting professional applications requiring high PPI content, a comfortable land ong term view.

View 34% more data or media content
View 34% more data or media which has a 53% larger viewable display size then a standard 17” LCD, creating a real return on investment and excellent cost per pixel.

Energy saving and environmentally friendly
The professional V223HQ display consumew less energy then any standard display. Also tested and compliant according to the Energystar 4.0 standards for low power usage in on/off and sleep mode.

High definition digital imaging
The optional DVI digital interface enables you to connect to multiple work and home media appliances, the V223HQ digital models support HDCP which enables the additional benefit of streaming and viewing of real high definition video and images.
Short summary description Acer V223HQBbd 21.5" Full HD Black computer monitor:
This short summary of the Acer V223HQBbd 21.5" Full HD Black computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.
Acer V223HQBbd, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, 5 ms, 300 cd/m², Black
Long summary description Acer V223HQBbd 21.5" Full HD Black computer monitor :

Acer V223HQBbd. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Display brightness: 300 cd/m², Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Colour of product: Black

This is an auto-generated long summary of Acer V223HQBbd 21.5" Full HD Black computer monitor based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
54.6 cm (21.5")
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
300 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
176°
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.248 x 0.248 mm
Horizontal scan range
30 - 80 kHz
Vertical scan range
55 - 75 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
47.7 cm
Viewable size, vertical
26.8 cm
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Built-in camera *
The product has an integrated camera.
No
Multimedia
TV tuner integrated *
Device has an in-built TV tuner.
No
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
Ergonomics
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Kensington
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Tilt angle range
-5 - 15°
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.79 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
30 W
Power consumption (off)
0.67 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
508 mm
Depth *
The distance from the front to the back of something.
195 mm
Height *
The measurement of the product from head to foot or from base to top.
372 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.5 kg
X