Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer B233HLOymdr 23" Full HD Black computer monitor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B233HLOymdr
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.VB3HE.009
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15476
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 14 Dec 2017 19:13:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Acer B233HLOymdr 23" Full HD Black computer monitor :
The short editorial description of Acer B233HLOymdr 23" Full HD Black computer monitor

B233HLOymdr, 5 ms, 1920 x 1080, 16.2 M, 300 cd/m², Speakers, DVI, VGA, Black, Energy Star, TCO Displays 5.0, TCO '03
More>>>

Acer B233HLOymdr 23" Full HD Black computer monitor:
The official marketing text of Acer B233HLOymdr 23" Full HD Black computer monitor as supplied by the manufacturer
The Acer B Series is designed for professionals who require exceptional visuals and comfortable viewing over long periods of time. Its ergonomic style, high contrast ratio, full digital connectivity, and dependable functionality make the B Series an outstanding tool for productive computing.

Professional, ergonomic style
The B Series comes in a stylish dark-gray bezel complemented by an elegant, sturdy black base, along with control buttons on the front panel to allow easy cleaning and intuitive use. To ensure comfort during prolonged use, you can adjust the height and tilt for the best viewing position. The spacious widescreen is great for multitasking with several open windows.

High-performance display
Acer-exclusive technologies, together with the excellent resolution, fast response time and high contrast ratio ensure reliable use and solid performance, while built-in speakers (optional) deliver impressive video and audio for high-impact presentations or cinematic entertainment after work.

Vital connections
Connect to the latest digital displays and appreciate media without loss of quality via the DVI port with High-bandwidth Digital Content Protection (HDCP) support. In addition, the built-in USB hub enables multiple displays and hassle-free connection to peripherals.

Energy-conserving functionality
The B Series uses mercury-free LED backlighting, which cuts power consumption by up to 68%, reduces operating costs, and conserves nature's resources for a greener tomorrow.
Short summary description Acer B233HLOymdr 23" Full HD Black computer monitor:
This short summary of the Acer B233HLOymdr 23" Full HD Black computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.
Acer B233HLOymdr, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, 5 ms, 300 cd/m², Black
Long summary description Acer B233HLOymdr 23" Full HD Black computer monitor :

Acer B233HLOymdr. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Display brightness: 300 cd/m², Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Built-in speaker(s). Energy Star certified. Colour of product: Black

This is an auto-generated long summary of Acer B233HLOymdr 23" Full HD Black computer monitor based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
58.4 cm (23")
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
300 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
176°
Display number of colours *
16.78 million colours
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Built-in camera *
The product has an integrated camera.
No
TV tuner integrated *
Device has an in-built TV tuner.
No
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
Ergonomics
Stand-by LED
Yes
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Certification
TCO '03, TCO 5.0
Weight & dimensions
Width *
The measurement or extent of something from side to side.
545 mm
Depth *
The distance from the front to the back of something.
235 mm
Height *
The measurement of the product from head to foot or from base to top.
385 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.8 kg
X