location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer GD235HZbid computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GD235HZbid
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.UG5HP.001
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer GD235HZbid computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming 59.9 cm (23.6")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 2 ms 300 cd/m²
Warranty: 3 years
Long product name Acer GD235HZbid computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD :
The long product name of Acer GD235HZbid computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GD235HZbid, 23.6" LCD, 1920x1080, 16:9, 2ms, 300cd/m2, 80000:1, black/orange
More>>>
Acer GD235HZbid computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD:
The official description of Acer GD235HZbid computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impressive design

The chic black bezel and aviation-inspired base present a polished look that's eye-catching as a desktop PC complement or secondary notebook display.

Brilliant display

The superior resolution, fast response time, and high contrast ratio provide extra-fine details and smooth movement for your favorite entertainment. The 16:9 aspect ratio frames movies and HDTV content perfectly. What's more, two built-in speakers (optional) deliver nice sound to accompany the awesome graphics!

Straightforward functionality

Just press the input key on the main menu and the G Series automatically searches signals across its VGA, DVI and HDMI ports. A press of the Empowering Key launches the Acer eColor Management onscreen interface for adjusting the setup and color to create a personalized viewing experience.

Short summary description Acer GD235HZbid computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD:
This short summary of the Acer GD235HZbid computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD data-sheet is auto-generated and uses the product title and the first six key specs.

Acer GD235HZbid, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, 2 ms

Long summary description Acer GD235HZbid computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD:
This is an auto-generated long summary of Acer GD235HZbid computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD based on the first three specs of the first five spec groups.

Acer GD235HZbid. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°

Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 05:22:37
Uk has collected 5 expert reviews for Acer GD235HZbid computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
evogadget.com
Updated:
2013-05-06 05:22:27
This year Acer have launched a new monitor, namely the GD235HZ. This new monitor not only plays 3D games, it also does many other things. Here is our conclusion. The GD235HZ model has a 23-inch display, weighs 5.8 Kg, has a depth of 1.9 inches, a maximum...
Bottom line In conclusion, the new Acer GD235HZ is a very good pick for people wanting a monitor that offers the possibility to watch movies and play videos in 3D and comes with interesting features...
0%
maximumpc.com
Updated:
2013-05-06 05:22:31
This second-generation 120HZ panel makes the leap to full HD We can count on one hand the number of people we know who have bought into Nvidia’s 3D Vision gaming system—those shutter goggles haven’t exactly been selling like hotcakes. The lackluster re...
Good 1920x1080 resolution; fast response time; good contrast in both lights and darks.
Bad Limited display inputs; no USB ports; some ghosting in 3D; restrictive stand.
80%
tomsguide.com
Updated:
2013-05-06 05:22:34
Our conclusion: if you want the best, go with the Alienware OptX AW2310. The extra ports, available swivel and tilt, touch-sensitive buttons, and sleek design will make any desk purr with satisfaction. If, however, you’re more frugal and don’t need the extra toys, Acer’s GD235HZ is more than an excellent choice. No matter what choice you make, you...
0%