Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer G243HQoid computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Orange

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G243HQoid
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.UG3HE.002
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18298
This statistic is based on the 87057 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85068 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:46
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer G243HQoid computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Orange:
This short summary of the Acer G243HQoid computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Acer G243HQoid, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LCD, 2 ms, Orange

Long summary description Acer G243HQoid computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Orange:
This is an auto-generated long summary of Acer G243HQoid computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Orange based on the first three specs of the first five spec groups.

Acer G243HQoid. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Product colour: Orange

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
59.9 cm (23.6")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
300 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
2 ms
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.271 x 0.271 mm
Horizontal scan range
30 - 80 kHz
Vertical scan range
55 - 75 Hz
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Built-in camera *
The product has an integrated camera.
No
TV tuner integrated *
Device has an in-built TV tuner.
No
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Orange
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
50000 h
Design
Certification
CE, TÜV GS, ISO 13406-2
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Ergonomics
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Cable lock slot type
Kensington
Tilt angle range
-5 - 15°
LED indicators
Stand-by
Weight & dimensions
Width *
The measurement or extent of something from side to side.
414.7 mm
Depth *
The distance from the front to the back of something.
255.8 mm
Height *
The measurement of the product from head to foot or from base to top.
267.3 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.65 kg
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display viewable area (HxV)
521 x 293 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 05:58:44
Uk has collected 1 expert review for Acer G243HQoid computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Orange but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 05:58:49
Nl heeft 1 proffesionele recensie voor Acer G243HQoid computer monitor 59,9 cm (23.6") 1920 x 1080 Pixels Full HD Oranje gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 05:58:44
Fr a recueilli 1 avis d’experts pour Acer G243HQoid écran plat de PC 59,9 cm (23.6") 1920 x 1080 pixels Full HD Orange mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 05:58:44
De hat 1 Expertenmeinung für Acer G243HQoid Computerbildschirm 59,9 cm (23.6 Zoll) 1920 x 1080 Pixel Full HD Orange zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 05:58:44
Testseek ha raccolto 1 recensione da parte di esperti per Acer G243HQoid monitor piatto per PC 59,9 cm (23.6") 1920 x 1080 Pixel Full HD Arancione ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 05:58:48
Es ha coleccionado 1 opiniones de expertos para Acer G243HQoid pantalla para PC 59,9 cm (23.6") 1920 x 1080 Pixeles Full HD Naranja pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 05:58:49
Dk har samlet 1 ekspertanmeldelse for Acer G243HQoid computerskærm 59,9 cm (23.6") 1920 x 1080 pixel Fuld HD Orange men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 05:58:49
Se har samlat in 1 experttest för Acer G243HQoid platta pc-skärmar 59,9 cm (23.6") 1920 x 1080 pixlar Full HD Orange men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
netzwelt.de
Updated:
2011-09-25 05:58:44
Der Acer G243HQ wurde speziell für Spieler konzipiert. Die Herstellerangaben zur Technik des Monitors klingen viel versprechend: Der 23,6-Zoll-Widescreen bietet eine Full-HD-Auflösung von 1.920 x 1.080 Bildpunkten und eine Reaktionszeit von lediglich...
0%
Show all
Customer service details
X