location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AL2051Ws computer monitor 50.8 cm (20") 1680 x 1050 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL2051Ws
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.L7008.015
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 267909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer AL2051Ws computer monitor 50.8 cm (20") 1680 x 1050 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50.8 cm (20")
  • - 1680 x 1050 pixels
  • - 8 ms 300 cd/m² 800:1
  • - 60 W
Long product name Acer AL2051Ws computer monitor 50.8 cm (20") 1680 x 1050 pixels :
The long product name of Acer AL2051Ws computer monitor 50.8 cm (20") 1680 x 1050 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Acer AL2051Ws, 20" Slimline Wide LCD with Crystalbrite, DVI & Analog, multimedia, 8ms - TCO '99, black/silver
More>>>
Acer AL2051Ws computer monitor 50.8 cm (20") 1680 x 1050 pixels:
The official description of Acer AL2051Ws computer monitor 50.8 cm (20") 1680 x 1050 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 16:10 Widescreen is the Display Format of the Future and is Hollywood’s format of choice, delivering a comfortable and true home cinema experience for Media enthusiasts and providing a Widescreen Thrill to ambitious gamers.
- The brilliant AL2051Ws is ideal for gamers or media enthusiasts thanks to the 8ms response rate which drives the fluid motion of video and media.
- Featuring the advanced CrystalBrite panel technology for brilliant results, crisp details and true color saturation on your display. Seeing is believing!
- Synchronizing both the superior contrast ratio of 800:1 together with a viewing angle of 176° for the reproduction of dynamic color and rich details from broad viewing angles, supporting quality imaging for high definition video or whether working with multiple heavy-duty CAD applications.
- The sophisticated digital (DVI) video interface rapidly processes images for the best throughput and true image quality
The high-powered resolution of 1680X1050 widescreen delivers 35% more data and media on-screen than a standard 19" LCD display (1680X1050 Vs 1280X1024).
- The sleek and solid design focuses on maximizing the panel area with a super thin bezel and ultra slim design enhancing the ambiance of any front home or professional work area.
- AL2051Ws is out-of-the-box ready for integration with your PC equipment or ready for been mounted on the wall since the smart foot-stand is already attached and ready for installation anywhere in your home or office.

The Acer AL2051Ws brings to the market a dynamic gaming and entertainment display solution, integrating all of the latest technologies for high speed gaming with high color saturation and razor sharp details within a Widescreen format. Supporting the advanced CrystralBrite LCD technology, the fastest response rates and the digital (DVI) interface for superior video throughput and sharper real to life imaging. The 20” Widescreen gaming display supports the high performance demands of today’s Desktop publishers, Hi-Tech gamers and media lovers. The digital AL2051Ws features the innovative CrystalBrite technology for the most impressive color and crisp results that is outstanding if you compare against a standard LCD monitor. The CrystalBrite panel technology displays the benefit of true color and sharp details demanded by gamers and media lovers with a requirement for real life imaging and high graphic performance. The slim and versatile AL2051Ws display can adapt to any environment, thanks to the convenient design, digital connectivity options and excelling panel technologies. The all in one fashionable and streamlined design is the ideal display for any modern home or work environment with the objective of also limiting the occupied space. Acers AL2051Ws is the ideal display solution for Gamers, Media lovers and Hi-tech home users whom appreciate style and drive for the best graphic performance.

Short summary description Acer AL2051Ws computer monitor 50.8 cm (20") 1680 x 1050 pixels:
This short summary of the Acer AL2051Ws computer monitor 50.8 cm (20") 1680 x 1050 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AL2051Ws, 50.8 cm (20"), 1680 x 1050 pixels, LCD, 8 ms

Long summary description Acer AL2051Ws computer monitor 50.8 cm (20") 1680 x 1050 pixels:
This is an auto-generated long summary of Acer AL2051Ws computer monitor 50.8 cm (20") 1680 x 1050 pixels based on the first three specs of the first five spec groups.

Acer AL2051Ws. Display diagonal: 50.8 cm (20"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°

Country Distributor
United Kingdom 1 distributor(s)