location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AL1916Ws 19" LCD widescreen computer monitor 48.3 cm (19") 1440 x 900 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL1916Ws 19" LCD widescreen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.L5209.014
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 312834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:16:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer AL1916Ws 19" LCD widescreen computer monitor 48.3 cm (19") 1440 x 900 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1440 x 900 pixels
  • - 8 ms 300 cd/m² 500:1
  • - 36 W
Long product name Acer AL1916Ws 19" LCD widescreen computer monitor 48.3 cm (19") 1440 x 900 pixels :
The long product name of Acer AL1916Ws 19" LCD widescreen computer monitor 48.3 cm (19") 1440 x 900 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AL1916Ws, 19" Widescreen LCD, analog, 8ms - TCO '99, silver/black
More>>>
Acer AL1916Ws 19" LCD widescreen computer monitor 48.3 cm (19") 1440 x 900 pixels:
The official description of Acer AL1916Ws 19" LCD widescreen computer monitor 48.3 cm (19") 1440 x 900 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Widescreen is Hollywoods format of choice, supporting an aspect ratio 16:10 for a comfortable and true home cinema experience.
- Enjoy gaming and watching action packed DVD movies with crisp and clean images thanks to the rapid response rate of 8ms and brightness of 300 cd/m2.
- Image smoothing and color scaling with automatic adjustments for a fast and easy personalization of view according to work needs.
- The sleek and solid Acer design focuses on maximizing the panel area with a super thin bezel and ultra slim design enhancing the ambiance of any home PC work area.
- The AL1916Ws integrates prevention against eyestrain or headaches ensuring a carefree and long-term performance.
- Certified under the stringent ISO 13406-2 standards ensures users the security of long-term performance and guarantees quality in all aspects of design, performance and ergonomics.

The AL1916Ws brings to the media world a smart widescreen format within a slim design for the ultimate viewing experience bringing more fun and enjoyment to your PC activities. The quality AL1916Ws widescreen display maximizes the usage of data and video applications, whether scrolling the Internet, working on multiple office applications or digital photography in fine details. The AL1916W is ideal for gamers and media fanatics whom appreciate a home cinema atmosphere and appreciate space in the home PC area. The AL1916Ws drives for bright, crisp and clean imaging for multimedia fanatics whom appreciate high quality imaging performance.

Short summary description Acer AL1916Ws 19" LCD widescreen computer monitor 48.3 cm (19") 1440 x 900 pixels:
This short summary of the Acer AL1916Ws 19" LCD widescreen computer monitor 48.3 cm (19") 1440 x 900 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AL1916Ws 19" LCD widescreen, 48.3 cm (19"), 1440 x 900 pixels, LCD, 8 ms

Long summary description Acer AL1916Ws 19" LCD widescreen computer monitor 48.3 cm (19") 1440 x 900 pixels:
This is an auto-generated long summary of Acer AL1916Ws 19" LCD widescreen computer monitor 48.3 cm (19") 1440 x 900 pixels based on the first three specs of the first five spec groups.

Acer AL1916Ws 19" LCD widescreen. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 130°