Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AL1952 48.3 cm (19") 1280 x 768 pixels Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL1952
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.L4108.082
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18076
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 04 Apr 2019 05:52:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer AL1952 48.3 cm (19") 1280 x 768 pixels Silver :
The short editorial description of Acer AL1952 48.3 cm (19") 1280 x 768 pixels Silver

19" Slimline LCD, DVI & Analog, multimedia, 8ms (g 2 g), 1300:1, 178°/178°, titanium/silver design
More>>>
Acer AL1952 48.3 cm (19") 1280 x 768 pixels Silver:
The official marketing text of Acer AL1952 48.3 cm (19") 1280 x 768 pixels Silver as supplied by the manufacturer

-Synchronizing the superior contrast ratio of 1300:1 together with a viewing angle of 178º for the reproduction of dynamic color and rich details from broad viewing angles, supporting quality imaging for high definition video or whether working with multiple heavy-duty Graphic applications.
-The attractive titanium silver bezel is built within a solid design which focuses on maximizing the panel area with a super thin bezel and ultra slim design enhancing the ambiance of any professional work area.
-AL1952 is out-of-the-box ready for integration with your PC equipment or ready for been mounted on the wall since the smart foot-stand is already attached and ready for installation anywhere in your home or office.
-The feature rich AL1952 integrates the innovative Digital (DVI) video interface for full compatibility and performance optimization with the latest PC graphic cards.
-The AL1952 considers all of the users needs including the ergonomic angled control buttons and graphic on-screen display which enhances interoperability and user-friendliness.
-Certified under the industries most stringent standards ISO 13406-2 and TCO 03 guaranteeing quality and a long-term performance.
-Thanks to the dynamic response rates of only 8ms technology lovers can enjoy crisp and ultra sharp image quality with no jagged edges for high-powered desktop and media applications.

The AL1952 is a symbol of Acer’s drive to provide today’s leading professionals and businesses with the ultimate LCD window which equally enhances work performance, efficiencies and comfort. The hi-tech AL1952 is ideal for high demanding technology driven professionals whom require the most innovative panel features within a stylish design which is easy to integrate with the latest Commercial PCs and Notebooks. The AL1952 brings to the professional arena a sophisticated LCD display which integrates the latest PVA panel technologies for maximum color saturation over the widest viewing angles. Thanks to the fast response rates and digital (DVI) video interface the display ensures flawless transfer of data at rapid rates which reduces any scattering affects when working with multiple heavy duty applications. The superior contrast ratio of 1300:1 and brightness level of 300 cd/m² renders razor sharp images for detailed text and video for all types of office applications. The AL1952 is the 19” hero for work professionals requiring the most innovative LCD technologies with DVI support and an attractive design which is easy to integrate with your notebook or professional PC

Short summary description Acer AL1952 48.3 cm (19") 1280 x 768 pixels Silver:
This short summary of the Acer AL1952 48.3 cm (19") 1280 x 768 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AL1952, 48.3 cm (19"), 1280 x 768 pixels, 8 ms, Silver

Long summary description Acer AL1952 48.3 cm (19") 1280 x 768 pixels Silver:
This is an auto-generated long summary of Acer AL1952 48.3 cm (19") 1280 x 768 pixels Silver based on the first three specs of the first five spec groups.

Acer AL1952. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 768 pixels, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Silver

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 768 pixels
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
300 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1300:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Display number of colours *
16.78 million colors
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.294
Horizontal scan range
30 - 80 kHz
Vertical scan range
56 - 75 Hz
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Certification
CE,FCC,UL,VCCI,CCC,TUV-GS, TCO03,ISO13406-2,C-tick,BSMI,WHQL
Ports & interfaces
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
Ergonomics
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Cable lock slot type
Kensington
Ergonomics
The analysis of people and their specific physical attributes, from which the basis of a streamlined shape for products is determined. It has an influence on safety and efficiency of work. The more focused meaning of ergonomics expresses unproblematic and easy handling of equipment by a user in the workplace. It is obvious that a good monitor must be equipped with a foot that enables rotation and tilting. It is important to be able to shift a monitor with one hand. Lack of flickering, low radiation and harmful effects on the environment are important features of a monitor in respect of ergonomics.
ISO 13406-2
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
37 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
2 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
416.4 mm
Depth *
The distance from the front to the back of something.
164 mm
Height *
The measurement of the product from head to foot or from base to top.
427.4 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.4 kg
Customer service details
X