Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AL1932m 48.3 cm (19") 1280 x 1024 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL1932m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.L390B.091
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19782
This statistic is based on the 90209 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer AL1932m 48.3 cm (19") 1280 x 1024 pixels :
The short editorial description of Acer AL1932m 48.3 cm (19") 1280 x 1024 pixels

Acer AL1932m, 19" Design LCD, S-Video, DVI & Analog, multimedia - TCO '99, black/silver
More>>>
Acer AL1932m 48.3 cm (19") 1280 x 1024 pixels:
The official marketing text of Acer AL1932m 48.3 cm (19") 1280 x 1024 pixels as supplied by the manufacturer

-The AL1932m design features a streamlined form with smooth curves and sheer elegance derived from the polished finish of the materials and the finely crafted geometric lines
-In advance to the state of the art design the prestigious AL1932m offers the benefits of connecting multiple home and office digital appliances with the clever integration of s-video and digital DVI.
-The innovative 19” supports the super brightness of 400 cd/m 2 resulting in bright and vibrant images for action packed digital gaming and TV viewing.
-The elegant AL1932m supports the latest CrystalBrite technology for ultra sharp image building, superior color saturaton and clean edges perfect support for entertainment and multimedia activities.
-The blazingly fast image response rate of 12ms eliminates the risk of on-screen flickering, and compliments the integrated digital interface producing vibrant action packed pictures.
-The AL1932m is equipped with the digital (DVI) and AV interfaces supporting all of your home and office appliances, versatile connectivity according to your needs.

The AL1932m brings to the market the ultimate LCD solution combining a brilliant 19’’ display within a sleek and elegant polished housing together with the most innovative interfaces for your digital world. The brilliant 19” liquid crystal display supports the advanced Acer Crystalbrite panel technology for impressive picture quality. In addition, rapidly processes images resulting in true to life screen effects for the best in entertainment. Discover the true meaning of luxury, with its smooth exterior and glossy design the AL1932m focuses on sheer style and functionality to fit the high demands of business professionals and home users. The AL1932m represents a superior digital interface window that combines brilliance and design within one slim and truly sophisticated format for serious performers with a drive for the latest technologies and a high appreciation for the Hi-Tech digital lifestyle.

Short summary description Acer AL1932m 48.3 cm (19") 1280 x 1024 pixels:
This short summary of the Acer AL1932m 48.3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AL1932m, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 12 ms

Long summary description Acer AL1932m 48.3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of Acer AL1932m 48.3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Acer AL1932m. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 12 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 140°

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
400 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
12 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
500:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
140°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
140°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.294
Horizontal scan range
30 - 80 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
37.6 cm
Viewable size, vertical
30.1 cm
Design
Certification
CE,FCC,UL,VCCI,CCC,TUV-GS, TCO99,ISO13406-2,C-tick,BSMI,WHQL
Ports & interfaces
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ports & interfaces
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
I/O ports
An interface on a device to which you can connect another device.
1 x S-video & Composite
Ergonomics
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Cable lock slot type
Kensington
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
50 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
456 mm
Depth *
The distance from the front to the back of something.
191 mm
Height *
The measurement of the product from head to foot or from base to top.
458.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.1 kg
Weight (with stand)
10.2 kg
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Customer service details
X