Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer 17IN LCD AL1702BM BLK 43.2 cm (17") 1280 x 1024 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17IN LCD AL1702BM BLK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.L3104.001
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9382
This statistic is based on the 87748 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85697 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year Standard Warranty.
Long product name Acer 17IN LCD AL1702BM BLK 43.2 cm (17") 1280 x 1024 pixels :
The short editorial description of Acer 17IN LCD AL1702BM BLK 43.2 cm (17") 1280 x 1024 pixels

17IN LCD AL1702BM BLK 25MS H130 V140 450:1 300CD M2 IN (NMS)
More>>>
Acer 17IN LCD AL1702BM BLK 43.2 cm (17") 1280 x 1024 pixels:
The official marketing text of Acer 17IN LCD AL1702BM BLK 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer

The best black TFT in the series supports a maximum resolution of 1280 X 1024, contrast ratio of 350:1 and also features integrated stereo speakers to provide complete multimedia support.
-Screen size: 17" TFT Display.
-Resolution: 1280 x 1024.
-Brightness: 300 cd/m2.
-Contrast ratio: 350:1.
-Refresh speed: 25ms.
-Input signal: Analogue.
-Integrated Stereo Speakers.
-Chassis: Black, Slim Format .

Short summary description Acer 17IN LCD AL1702BM BLK 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the Acer 17IN LCD AL1702BM BLK 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Acer 17IN LCD AL1702BM BLK, 43.2 cm (17"), 1280 x 1024 pixels, 25 ms

Long summary description Acer 17IN LCD AL1702BM BLK 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of Acer 17IN LCD AL1702BM BLK 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Acer 17IN LCD AL1702BM BLK. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 25 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
300 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
25 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
350:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
140°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
130°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.264
Performance
Compatibility
The other products, software and hardware this product can be used with.
PC
Design
Certification
TCO99
Ergonomics
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
365 mm
Depth *
The distance from the front to the back of something.
201 mm
Height *
The measurement of the product from head to foot or from base to top.
374 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.6 kg
Other features
Audio system
System used to play music or speech.
Integrated Stereo Speakers
Security features
Locking device keyhole (cable lock)
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x VGA - 15 pin HD D-Sub (HD-15)
Customer service details
X