Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AL1711B 17i LCD 43.2 cm (17") 1280 x 1024 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL1711B 17i LCD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.L1208.024
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10636
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer AL1711B 17i LCD 43.2 cm (17") 1280 x 1024 pixels :
The short editorial description of Acer AL1711B 17i LCD 43.2 cm (17") 1280 x 1024 pixels

Acer AL1711 17i LCD black
More>>>
Acer AL1711B 17i LCD 43.2 cm (17") 1280 x 1024 pixels:
The official marketing text of Acer AL1711B 17i LCD 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer

Enlarge your viewing area with the AL1711, which protects you and your investment via the integrated prevention against eye-strain or headaches.
The high contrast ratio of 450:1 alongside the optimal levels of brightness enhances the legibility even for data intensive or colourful multimedia applications.
The flicker free and ultra bright picture eliminates distortion and secures a quality view.
Featuring image smoothing and colour scaling with automatic adjustments for quick and easy personalisation of view, according to work needs.
The slim but conservative 17" TFT reduces operation costs with low power requirements and eliminated emissions.
The rapid response rates create exceling video playback, even better then the conventional 17" LCDs.
Upgrading your PC system with the AL1711, a reliable solution to render the ergonomical benefits of LCD technology. The slim and compact design liberates the workplace transforming the computing area into a modern work or entertainment area. The AL1711 is the ideal solution for home or office PC users requiring a smart interface with a broader view.

Short summary description Acer AL1711B 17i LCD 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the Acer AL1711B 17i LCD 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AL1711B 17i LCD, 43.2 cm (17"), 1280 x 1024 pixels, 25 ms

Long summary description Acer AL1711B 17i LCD 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of Acer AL1711B 17i LCD 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Acer AL1711B 17i LCD. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 25 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
300 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
25 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
450:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
140°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
130°
Horizontal scan range
31.5 - 80 kHz
Display
Vertical scan range
56.3 - 75 Hz
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
378 mm
Depth *
The distance from the front to the back of something.
396 mm
Height *
The measurement of the product from head to foot or from base to top.
159.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.6 kg
Customer service details
X