Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AL1721hs, 17" Super Slim LCD with speaker 43.2 cm (17") 1280 x 1024 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL1721hs, 17" Super Slim LCD with speaker
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.L0408.042
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15250
This statistic is based on the 87798 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85765 free Open Icecat users.
Info modified on: 04 Apr 2019 04:35:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years pick up & return
Long product name Acer AL1721hs, 17" Super Slim LCD with speaker 43.2 cm (17") 1280 x 1024 pixels :
The short editorial description of Acer AL1721hs, 17" Super Slim LCD with speaker 43.2 cm (17") 1280 x 1024 pixels

AL1721hs 17 260 cdm2 450:1 16ms
More>>>
Acer AL1721hs, 17" Super Slim LCD with speaker 43.2 cm (17") 1280 x 1024 pixels:
The official marketing text of Acer AL1721hs, 17" Super Slim LCD with speaker 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer

The professional AL1721hs supports the superior performing DVI digital interface for the office user with high performance and focused needs.
Thanks to the excelling response rate of only 16ms you can view action packed video playback or any digital video with true colour and action packed effects.
Facilitating a wide viewing angle and optimal level of contrast for crisp viewing of data increasing work comfort and work efficiency.
The slim silver and black design of the AL1721hs is not only looking professional on your desk but also optimises the office space for enhanced comfort and one-step integration into any corporate environment.
Supporting the latest TN+film panel technology, guaranteeing a long-term quality view for a high return on investment.
The versatile 17" supports the latest VESA wallmount and offers all the ergonomical features for enhancing the work comfort and utilisation of space for all professional work environments.
The AL1721hs offers enhanced focus with up to date panel features and futuristic digital interface for optimal work productivity demanded by office professionals.
The office 17" LCD supports an innovative silver and black design developed for easy integration with your installed PC equipment and optimisation of space within any modern environment. The AL1721hs is the ideal corporate interface typically serving professionals and desktop power users with the objective of comfort at work and long-term productivity.

Short summary description Acer AL1721hs, 17" Super Slim LCD with speaker 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the Acer AL1721hs, 17" Super Slim LCD with speaker 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AL1721hs, 17" Super Slim LCD with speaker, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 16 ms

Long summary description Acer AL1721hs, 17" Super Slim LCD with speaker 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of Acer AL1721hs, 17" Super Slim LCD with speaker 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Acer AL1721hs, 17" Super Slim LCD with speaker. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 140°

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
260 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
16 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
450:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
140°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
140°
Horizontal scan range
32 - 80 kHz
Vertical scan range
50 - 75 Hz
Ergonomics
Panel mounting interface
The product can be used wih VESA mounting interfaces.
75 x 75 mm
Ergonomics
Tilt angle range
-5 - 20°
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
45 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
377 mm
Depth *
The distance from the front to the back of something.
391 mm
Height *
The measurement of the product from head to foot or from base to top.
154 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5 kg
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Customer service details
X