location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer V223WBD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V223WBD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.EV3WP.001/B01
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer V223WBD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22")
  • - 1680 x 1050 pixels 16:9
  • - 5 ms 300 cd/m²
More>>>
Short summary description Acer V223WBD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This short summary of the Acer V223WBD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer V223WBD, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms, Black

Long summary description Acer V223WBD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This is an auto-generated long summary of Acer V223WBD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black based on the first three specs of the first five spec groups.

Acer V223WBD. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 08:13:24
Uk has collected 3 expert reviews for Acer V223WBD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
electronicsme.com
Updated:
2011-09-25 08:13:23
The Acer V223WBD 22inch LCD monitor provides a maximum display resolution of 1680x1050 pixels. With the use of a two lamp system instead of a regular four, this 5ms response time monitor provides good performance while cutting down on power consumption...
Bottom line Overall, the V223WBD LCD monitor from Acer provides a raft of features that are not often available in this category of displays. Backed by a quality manufacturer and a sleek design, the 5ms response time means the V223WBD is a great performance monito...
72%
mymac.com
Updated:
2011-09-25 08:13:24
V233-WBD 22-inch LCD Computer MonitorCompany: Acer Product linkHardware Requirements: Any Macintosh with a VGA or DVI (or mini-DVI with adapter) port What! An Acer product sullying the MyMac.com site with its PC foulness? Yes, this is a review for an...
70%