Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer B223W B bmzdr 22" Black computer monitor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B223W B bmzdr
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.EB3WP.003
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6844
This statistic is based on the 77137 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75367 free Open Icecat users .
Info modified on: 26 Jan 2018 06:19:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Acer B223W B bmzdr 22" Black computer monitor :
The short editorial description of Acer B223W B bmzdr 22" Black computer monitor

B223W B bmzdr - 22" TFT LCD, 1680 x 1050, 10000:1, 170°/160°, 2 x 1.0W, VGA, DVI (HDCP), two USB, 300 cd/m2, 5ms, black
More>>>
Acer B223W B bmzdr 22" Black computer monitor:
The official marketing text of Acer B223W B bmzdr 22" Black computer monitor as supplied by the manufacturer

Acer® 22” wide-screen B223W models include VGA and DVI (HDCP) signal connectors plus integrated speakers and easy height, tilt and swivel adjustments.

Short summary description Acer B223W B bmzdr 22" Black computer monitor:
This short summary of the Acer B223W B bmzdr 22" Black computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

Acer B223W B bmzdr, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms, 300 cd/m², Black

Long summary description Acer B223W B bmzdr 22" Black computer monitor:
This is an auto-generated long summary of Acer B223W B bmzdr 22" Black computer monitor based on the first three specs of the first five spec groups.

Acer B223W B bmzdr. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Display brightness: 300 cd/m², Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: USB 2.0. Energy Star certified. Colour of product: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
55.9 cm (22")
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
300 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1680 x 1050 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1000:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
10000:1
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.282 x 0.282 mm
Horizontal scan range
30 - 80 kHz
Vertical scan range
55 - 75 Hz
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Display refresh rates
Frequency at which the entire display is redrawn based on resolution.
60Hz
Multimedia
Built-in camera *
The product has an integrated camera.
No
TV tuner integrated *
Device has an in-built TV tuner.
No
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
2 W
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
USB hub version
USB 2.0
Ports & interfaces
USB Type-A downstream ports quantity
2
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
Ergonomics
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Kensington
Swivel angle range
0 - 35°
Tilt angle range
-5 - 15°
Height adjustment
11 cm
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
2 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
65 W
Power consumption (off)
1 W
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Certification
TCO’03
Weight & dimensions
Width *
The measurement or extent of something from side to side.
569 mm
Depth *
The distance from the front to the back of something.
229 mm
Height *
The measurement of the product from head to foot or from base to top.
422 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.4 kg
Other features
Power requirements
100V - 240V
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24
Testseek has collected 3 expert reviews for Acer B223W B bmzdr and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
60%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-24
Acer bills its latest flat-panel as a ‘notebook upgrade kit. What this amounts to is the Acer B223W: a flat-panel with a USB interface and a wireless keyboard and mouse. USB interfaces on flat-panels arent new (Samsung, most notably, has experimen...
Bottom line While the Acer B223W is a very respectable flat-panel in its own right, it’s certainly not worth £223 given that excellent 22in screens can be found for £50 less. So the question is, are the extras worth the extra? There’ll be some users who can make...
60%
X