location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer B223WBymdr computer monitor 55.9 cm (22") 1680 x 1050 pixels Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B223WBymdr
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.EB3WE.D16
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer B223WBymdr computer monitor 55.9 cm (22") 1680 x 1050 pixels Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22")
  • - 1680 x 1050 pixels 16:10
  • - 5 ms 300 cd/m² 2500:1
  • - 33.4 W
Warranty: 3 years bring in service and zero bright dot policy
Long product name Acer B223WBymdr computer monitor 55.9 cm (22") 1680 x 1050 pixels Grey :
The long product name of Acer B223WBymdr computer monitor 55.9 cm (22") 1680 x 1050 pixels Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22", 1680 x 1050, 300 cd/m2, 2500:1, 170° x 160°, 5 ms
More>>>
Acer B223WBymdr computer monitor 55.9 cm (22") 1680 x 1050 pixels Grey:
The official description of Acer B223WBymdr computer monitor 55.9 cm (22") 1680 x 1050 pixels Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Acer B223W is an advanced professional display which defines the essence of versatile productivity, bringing to the office world a perfect combination of high definition digital performance and multi-functionality. The high quality 22” widescreen display renders the optimal pixel per inch of 90.2 (PPI) for viewing more data or video content and also for an overall better value per inch. The B223W provides the ideal mix of technical features required for multi-tasking and image precision, the ideal solution for specialised media lovers and professional business environments.

Short summary description Acer B223WBymdr computer monitor 55.9 cm (22") 1680 x 1050 pixels Grey:
This short summary of the Acer B223WBymdr computer monitor 55.9 cm (22") 1680 x 1050 pixels Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Acer B223WBymdr, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms, Grey

Long summary description Acer B223WBymdr computer monitor 55.9 cm (22") 1680 x 1050 pixels Grey:
This is an auto-generated long summary of Acer B223WBymdr computer monitor 55.9 cm (22") 1680 x 1050 pixels Grey based on the first three specs of the first five spec groups.

Acer B223WBymdr. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Grey