Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer X203HB 50.8 cm (20") 1600 x 900 pixels Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X203HB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.DX3HP.002 show
Show alternative article codes used in the online market place
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6667
This statistic is based on the 91553 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89492 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer X203HB 50.8 cm (20") 1600 x 900 pixels Black :
The short editorial description of Acer X203HB 50.8 cm (20") 1600 x 900 pixels Black

X203HB - 20" TFT LCD, 1600 x 900, 10000:1 DC, 250 cd/m2, 5ms, VGA, DVI (HDCP), black
More>>>
Acer X203HB 50.8 cm (20") 1600 x 900 pixels Black:
The official marketing text of Acer X203HB 50.8 cm (20") 1600 x 900 pixels Black as supplied by the manufacturer

Cinematic 16:9 HD format
Fully compatible with the latest HD digital content. Perfect for HD game consoles, Blu-ray Disc™ formats, digital broadcasting or online media.

Easy viewing and sharp imaging
Thanks to a generous contrast ratio of 10,000:1, view images and data in sharp detail.

High definition digital imaging
High definition graphics is optimised via the optional digital DVI interface with HDCP support. Expanded connectivity possiblities with multiple media devices with real high definition content.

Higher resolution over a wider viewing area
The efficient 20” 16:9 widescreen has a viewing area which can display 6% more content then a 19” Widescreen and with a better resolution then a standard 20” widescreen with 16:10 format.

Acer eColor management system
The Acer intelligent ecolor system enables you to adapt the color gamma and hues according to the usage requirements and user scenario for brilliant color and optimised display management.

Short summary description Acer X203HB 50.8 cm (20") 1600 x 900 pixels Black:
This short summary of the Acer X203HB 50.8 cm (20") 1600 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer X203HB, 50.8 cm (20"), 1600 x 900 pixels, 5 ms, Black

Long summary description Acer X203HB 50.8 cm (20") 1600 x 900 pixels Black:
This is an auto-generated long summary of Acer X203HB 50.8 cm (20") 1600 x 900 pixels Black based on the first three specs of the first five spec groups.

Acer X203HB. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
50.8 cm (20")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 900 pixels
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
250 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
176°
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
10000:1
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.276 x 0.276 mm
Horizontal scan range
30 - 80 kHz
Vertical scan range
55 - 75 Hz
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Built-in camera *
The product has an integrated camera.
No
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Design
Certification
UL, CUL, TUV/GS, T-Mark, ISO9241-3/-7/-8, FCC/B, VCCI, CE, TCO03, C-tick,BSMI,WHQL, ISO 13406-2
Ports & interfaces
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Ergonomics
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
LED indicators
Stand-by
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
2 W
Power consumption (off)
1 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
540 mm
Depth *
The distance from the front to the back of something.
134 mm
Height *
The measurement of the product from head to foot or from base to top.
411 mm
Other features
TV tuner integrated
Device has an in-built TV tuner.
No
Manual
Yes
Customer service details
Array
X