location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Acer V203H Abmd computer monitor 50.8 cm (20") 1600 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V203H Abmd
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.DV3HP.A02
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer V203H Abmd computer monitor 50.8 cm (20") 1600 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50.8 cm (20")
  • - 1600 x 900 pixels
  • - 5 ms 250 cd/m² 1000:1
  • - 18.9 W
Warranty: 3 years
Long product name Acer V203H Abmd computer monitor 50.8 cm (20") 1600 x 900 pixels Black :
The long product name of Acer V203H Abmd computer monitor 50.8 cm (20") 1600 x 900 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V203H Abmd - 20" two-lamp TFT LCD, 1600 x 900, 10000:1, 170°/160°, 2 x 1.0W, VGA, DVI (HDCP), 250 cd/m2, 5ms, black
More>>>
Short summary description Acer V203H Abmd computer monitor 50.8 cm (20") 1600 x 900 pixels Black:
This short summary of the Acer V203H Abmd computer monitor 50.8 cm (20") 1600 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer V203H Abmd, 50.8 cm (20"), 1600 x 900 pixels, 5 ms, Black

Long summary description Acer V203H Abmd computer monitor 50.8 cm (20") 1600 x 900 pixels Black:
This is an auto-generated long summary of Acer V203H Abmd computer monitor 50.8 cm (20") 1600 x 900 pixels Black based on the first three specs of the first five spec groups.

Acer V203H Abmd. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black