Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 48.3 cm (19")
- - 1440 x 900 pixels
- - 5 ms 300 cd/m² 2000:1
- - 36.9 W
Warranty:
Three-year parts and labor limited warranty
Long product name Acer V193W bd computer monitor 48.3 cm (19") 1440 x 900 pixels Black
:
V193W bd 19" wide-screen TFT LCD, 1440 x 900 resolution, 2000:1 dynamic contrast ratio, 160°/160° horizontal/vertical viewing angles, VGA and DVI (HDCP) connectors, 300 cd/m2 brightness, 5ms response time, black color
The long product name of Acer V193W bd computer monitor 48.3 cm (19") 1440 x 900 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
V193W bd 19" wide-screen TFT LCD, 1440 x 900 resolution, 2000:1 dynamic contrast ratio, 160°/160° horizontal/vertical viewing angles, VGA and DVI (HDCP) connectors, 300 cd/m2 brightness, 5ms response time, black color
More>>>
Acer V193W bd computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
The official description of Acer V193W bd computer monitor 48.3 cm (19") 1440 x 900 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Move up to a wide-screen LCD, with or without integrated speakers, for greater productivity and viewing enjoyment.
Short summary description Acer V193W bd computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
This short summary of the Acer V193W bd computer monitor 48.3 cm (19") 1440 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
Acer V193W bd, 48.3 cm (19"), 1440 x 900 pixels, LCD, 5 ms, Black
Long summary description Acer V193W bd computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
This is an auto-generated long summary of Acer V193W bd computer monitor 48.3 cm (19") 1440 x 900 pixels Black based on the first three specs of the first five spec groups.
Acer V193W bd. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black