location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Monitor AC901 19 CRT TCO99 monitor CRT 48.3 cm (19") 1600 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monitor AC901 19 CRT TCO99
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ES.90104.001
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Acer Monitor AC901 19 CRT TCO99 monitor CRT 48.3 cm (19") 1600 x 1200 pixels :
The long product name of Acer Monitor AC901 19 CRT TCO99 monitor CRT 48.3 cm (19") 1600 x 1200 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Acer AC 901 19 CRT 1600x1200 TCO99
More>>>
Acer Monitor AC901 19 CRT TCO99 monitor CRT 48.3 cm (19") 1600 x 1200 pixels:
The official description of Acer Monitor AC901 19 CRT TCO99 monitor CRT 48.3 cm (19") 1600 x 1200 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AC901 delivers an enhanced wide viewing area combined with a crisp natural display quality to every office workplace. Enhanced work efficiency by simultaneously viewing different applications. High resolution of 1600X1200, guaranteeing a sharp image representation for legibility of data intensive tables. Flat-screen technology, reducing the glare or reflection from the screen. Adjustable on-screen settings, for easy access to personalizing your view. Ergonomically friendly, by respecting the stringent rules of TCO '99 for low emissions and recyclable materials. Create a complete workstation, with no compromise to the office space Whether a Multimedia user, a professional or an engineer with ergonomical and high-resolution needs, the AC 901 provides these benefits as well as representing the ideal office solution for PCs and workstations.

Short summary description Acer Monitor AC901 19 CRT TCO99 monitor CRT 48.3 cm (19") 1600 x 1200 pixels:
This short summary of the Acer Monitor AC901 19 CRT TCO99 monitor CRT 48.3 cm (19") 1600 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Monitor AC901 19 CRT TCO99, 48.3 cm (19"), Display / CRT conventional - desktop, 26.2 cm, 35 cm, 45.7 cm, 50 - 160 Hz

Long summary description Acer Monitor AC901 19 CRT TCO99 monitor CRT 48.3 cm (19") 1600 x 1200 pixels:
This is an auto-generated long summary of Acer Monitor AC901 19 CRT TCO99 monitor CRT 48.3 cm (19") 1600 x 1200 pixels based on the first three specs of the first five spec groups.

Acer Monitor AC901 19 CRT TCO99. Display diagonal: 48.3 cm (19"), Type: Display / CRT conventional - desktop, Viewable size, vertical: 26.2 cm. Display resolution: 1600 x 1200 pixels. Power consumption (typical): 100 W. Certification: TCO99, UL, CSA, FCC-B, DHHS, 21 CFR, EKI, FCCTUV- GS, ISO 9241-3/-8,CB, CE, Nordic, MPRII. Dimensions (WxDxH): 452 x 468 x 460 mm, Weight: 20 kg