Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer 189W UHP 189W UHP projector lamp

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
189W UHP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC.K0600.001 show
Show alternative article codes used in the online market place
Category
Lamp which enables a projector (beamer) to project/show images.
projector lamps
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 22 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17182
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 22-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 25 Nov 2017 21:18:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer 189W UHP 189W UHP projector lamp :
The short editorial description of Acer 189W UHP 189W UHP projector lamp

189W UHP Projector Replacement Lamp for X1230PS
More>>>

Acer 189W UHP 189W UHP projector lamp:
The official marketing text of Acer 189W UHP 189W UHP projector lamp as supplied by the manufacturer
Original replacement lamp/ bulbs for you Acer X1230PS projector. Each projector is designed to use a specific type of lamp and a specific wattage. All of our projector lamps are engineered to meet your projector's highly specific and detailed technical requirements.
Short summary description Acer 189W UHP 189W UHP projector lamp:
This short summary of the Acer 189W UHP 189W UHP projector lamp data-sheet is auto-generated and uses the product title and the first six key specs.
Acer 189W UHP, UHP, 189 W, Acer X1230PS
Long summary description Acer 189W UHP 189W UHP projector lamp :

Acer 189W UHP. Lamp type: UHP, Bulb power: 189 W, Compatibility: Acer X1230PS

This is an auto-generated long summary of Acer 189W UHP 189W UHP projector lamp based on the first three specs of the first five spec groups.
Features
Compatibility *
The other products, software and hardware this product can be used with.
Acer X1230PS
Features
Bulb power *
The power of the lamp, usually measured in watts (W).
189 W
Lamp type
UHP
Country Distributor
United Kingdom 1 distributor(s)
Australia 3 distributor(s)
X