Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton N 2510G-MI63 J3060 mini PC Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
N
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2510G-MI63
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT.VNRAL.001
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14647
This statistic is based on the 96263 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94074 free Open Icecat users.
Info modified on: 25 Nov 2020 15:21:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Acer Veriton N 2510G-MI63 J3060 mini PC Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black :
The short editorial description of Acer Veriton N 2510G-MI63 J3060 mini PC Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black

VN2510G-MI63, Intel Celeron J3060 1.6GHz, 4GB DDR3L SDRAM, 500GB HDD, Intel HD Graphics 400, FreeDOS
More>>>
Acer Veriton N 2510G-MI63 J3060 mini PC Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black:
The official marketing text of Acer Veriton N 2510G-MI63 J3060 mini PC Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black as supplied by the manufacturer

SMALL IN FORM, BIG ON VERSATILITY

Small & Versatile
A space-saving, modular design gives you amazing flexibility.

Upgrade as You Go
Veriton N series PCs feature cord-free modular designs that let you add and upgrade as you go.

Out of Sight
Their small 1-Liter chassis make them barely noticeable on a desk or shelf. They can be laid down flat or placed upright.

100% Solid Capacitators
Solid capacitators use solid dielectric materials, which offer better reliability, performance, and last longer.

Under Your Control
With great manageability & security features, you’ll be sure everything is under control.

Safe & Secure
With TPM 1.2 and Acer ProShield security portal, manage who can access what.

Great Manageability
Acer ControlCenter places crucial functions and utilities into a fast-access panel.

Intel® Unite™
Intel® Unite™ software powers secure, connected meeting spaces and simplifies the complexity of dealing with multiple technologies and collaboration software.

Short summary description Acer Veriton N 2510G-MI63 J3060 mini PC Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black:
This short summary of the Acer Veriton N 2510G-MI63 J3060 mini PC Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton N 2510G-MI63, 1.6 GHz, Intel® Celeron®, J3060, 4 GB, 500 GB, FreeDOS

Long summary description Acer Veriton N 2510G-MI63 J3060 mini PC Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black:
This is an auto-generated long summary of Acer Veriton N 2510G-MI63 J3060 mini PC Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black based on the first three specs of the first five spec groups.

Acer Veriton N 2510G-MI63. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®, Processor model: J3060. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics adapter model: Intel® HD Graphics 400. Operating system installed: FreeDOS. Power supply: 65 W. Chassis type: mini PC. Product type: Mini PC. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® High Definition Audio (Intel® HD Audio)
Intel® High Definition Audio (Intel® HD Audio)

Integrated Audio for Today and Tomorrow
A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Processor
Processor manufacturer *
Intel
Processor model *
J3060
Processor family *
Intel® Celeron®
Processor cores *
2
Processor frequency *
1.6 GHz
Processor boost frequency
2.48 GHz
Processor cache
2 MB
Processor cache type
L2
Processor threads
2
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Braswell
Thermal Design Power (TDP)
6 W
Tjunction
90 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
4
PCI Express configurations
1x2+2x1,1x4,2x2,4x1
Number of processors installed
1
Maximum internal memory supported by processor
8 GB
Memory types supported by processor
DDR3L-SDRAM
Memory clock speeds supported by processor
1600 MHz
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3L-SDRAM
Maximum internal memory *
8 GB
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
No
HDD capacity
500 GB
HDD speed
5400 RPM
HDD size
2.5"
Compatible memory cards
SD
Card reader integrated *
Yes
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 400
On-board graphics adapter base frequency
320 MHz
On-board graphics adapter burst frequency
700 MHz
On-board graphics adapter dynamic frequency (max)
700 MHz
Maximum on-board graphics adapter memory
8 GB
Number of displays supported (on-board graphics)
3
Number of execution units
12
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port *
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports *
1
Microphone in *
Yes
Headphone outputs *
1
Combo headphone/mic port
Yes
Design
Chassis type *
mini PC
Volume
1.5 L
Placement supported
Horizontal/Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Password protection
Yes
Password protection type
HDD
Product type *
Mini PC
Software
Operating system installed *
FreeDOS
Processor special features
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel 64
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
25 x 27 mm
CPU configuration (max)
1
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0.00
Intel Smart Response Technology version
0.00
Intel Rapid Storage Technology
No
Processor ARK ID
91534
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Power
Power supply *
65 W
Certificates
Certification
DMI, GS, PC2001, Citrix ready, FCC, CB
Weight & dimensions
Width *
192 mm
Depth *
204 mm
Height *
33.2 mm
Packaging content
Display included *
No
Technical details
Sustainability certificates
RoHS, ENERGY STAR
Other features
Intel segment tagging
Enterprise, Small Business