location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire AXC-705 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AXC-705
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT.SXLEB.044
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713147926817
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire AXC-705 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 220 W
  • - Intel® Core™ i5 i5-4460 3.2 GHz
  • - 8 GB DDR3-SDRAM
  • - 1 TB HDD DVD±RW Card reader integrated
  • - NVIDIA® GeForce® GT 705 1.02 TB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8.1 64-bit
Long product name Acer Aspire AXC-705 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 Desktop PC Black :
The long product name of Acer Aspire AXC-705 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4460 (6M Cache, up to 3.40 GHz), 8GB DDR3, 1TB HDD, DVD±RW, Intel HD Graphics 4400 + Nvidia GeForce GT 705 1GB, Gigabit Ethernet, Windows 8.1 (64-bit)
More>>>
Acer Aspire AXC-705 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 Desktop PC Black:
The official description of Acer Aspire AXC-705 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Aspire X
One third the size, all the features
Maximize your creativity and your desk space, too. Small enough to fit almost anywhere, the compact Aspire X Series is just one-third the size of a tower PC, yet offers plenty of power and performance for your multimedia creativity and HD entertainment – plus, your all your media is shareable using Acer BYOC™ Apps.

Fits in well
Easy to place, easy to set up: Whether on a bookcase shelf, in a corner of your desk, or tucked underneath, this compact PC just fits. It's perfect for storing movies and media, as a gaming or learning machine in the kids' room, or as a homework tool for students in cramped dorms.

Full power
Finish tasks, watch video, play casual games, and keep in touch with friends -- all easy with next generation Intel® Core™ or new AMD processors, and display graphics ranging from integrated Intel® HD to NVIDIA® GeForce® or AMD Radeon™ display cards. Press the blue LED power button and command your world.

HD fun
Wonderfully compact -- and greatly entertaining -- the Aspire X Series is your high-definition multimedia center. Select models combine discrete graphics with HD audio for vividly accurate color and sound. Plus, you can easily take the multimedia experience to your big screen, thanks to the HDMI® port built into every Aspire X Series desktop.

Expandable
Add up to 16 GB of DDR3 memory for fast response in entertainment, gaming and design applications. Easily transfer media from your digital devices using the front-mounted card reader or speedy USB 3.0 ports. Plus, you have anytime, anywhere access to documents and media on all your devices with Acer BYOC™ Apps.

Short summary description Acer Aspire AXC-705 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 Desktop PC Black:
This short summary of the Acer Aspire AXC-705 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire AXC-705, 3.2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 8.1

Long summary description Acer Aspire AXC-705 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 Desktop PC Black:
This is an auto-generated long summary of Acer Aspire AXC-705 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 Desktop PC Black based on the first three specs of the first five spec groups.

Acer Aspire AXC-705. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 705. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Desktop. Product type: PC