location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire XC-605 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XC-605
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT.SRPEB.054
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713147410705
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:08:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire XC-605 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 220 W
  • - Intel® Core™ i5 i5-4460 3.2 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD±RW Card reader integrated
  • - Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8.1 64-bit
Long product name Acer Aspire XC-605 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 SFF PC Black :
The long product name of Acer Aspire XC-605 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4460 (6M Cache, up to 3.40 GHz), 4 GB DDR3 1600Mhz, 500GB SATA 7200 RPM, DVD±RW, Gigabit Ethernet, Windows 8.1 64bit
More>>>
Acer Aspire XC-605 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 SFF PC Black:
The official description of Acer Aspire XC-605 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fit in well

Easy to place, easy to set up: Whether on a bookcase shelf, in a corner of your desk, or tucked underneath, this compact PC just fits. It's perfect for storing movies and media, as a gaming or learning machine in the kids' room, or as a homework tool for students in cramped dorms.

Full power

Finish tasks, watch programming, play casual games, and keep in touch with friends -- all easy with up to 3rd generation Intel® Core™ or new AMD processing, and graphics ranging from Intel® HD integrated to NVIDIA® GeForce® or AMD Radeon™ discrete cards. Press the blue LED power button and command your world.

HD fun

Wonderfully compact and wonderfully entertaining: The Aspire X Series is your high-definition multimedia center. Select models combine discrete graphics with HD audio for stunningly accurate color and sound. Plus, you can easily take the multimedia experience to your big screen, thanks to the HDMI® port integrated on every Aspire X Series desktop.

Expandable

Add up to 16 GB of DDR3 memory for fast response with entertainment, gaming and design activities. Transfer media easily from your digital devices using the front card reader or swift USB 3.0 ports. Plus, you have anytime, anywhere access to documents and media on all your devices with AcerCloud.

Short summary description Acer Aspire XC-605 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 SFF PC Black:
This short summary of the Acer Aspire XC-605 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire XC-605, 3.2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, Windows 8.1

Long summary description Acer Aspire XC-605 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 SFF PC Black:
This is an auto-generated long summary of Acer Aspire XC-605 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 SFF PC Black based on the first three specs of the first five spec groups.

Acer Aspire XC-605. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: SFF. Product type: PC

Source Testseek summary Average rating
Reviews
Updated:
2016-10-21 01:13:06
Uk has collected 2 expert reviews for Acer Aspire XC-605 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 SFF PC Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
au.pcmag.com
Updated:
2018-04-24 01:58:39
There are plenty of desktop PCs that can be had for less than $500 and offer plenty of capability for the Facebook and Pinterest addicts, the school kid, and the basic user, but the Acer Aspire AXC-605-UR11 ($449.99) still comes in as one of the most affo...
Good Compact, space-saving design, Attractive front panel dresses up basic construction...
Bad No Wi-Fi, Limited room for upgrades and expansion...
Bottom line The capable, compact, and attractive Acer Aspire AXC-605-UR11 isn't the only budget desktop PC out there, but it is one of the most affordable...
80%
pcmag.com
Updated:
2016-10-21 01:13:06
There are plenty of desktop PCs that can be had for less than $500 and offer plenty of capability for the Facebook and Pinterest addicts, the school kid, and the basic user, but the Acer Aspire AXC-605-UR11 ($449.99) still comes in as one of the...
Good Compact, space-saving design. Attractive front panel dresses up basic construction.
Bad No Wi-Fi. Limited room for upgrades and expansion...
Bottom line The capable, compact, and attractive Acer Aspire AXC-605-UR11 isn't the only budget desktop PC out there, but it is one of the most affordable...
80%