Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Predator 605 4th gen Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1000 GB HDD Black, Red PC Windows 8.1

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Predator
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
605
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT.SQYEQ.035
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6534
This statistic is based on the 93539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91439 free Open Icecat users.
Info modified on: 12 Sep 2020 11:32:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Predator 605 4th gen Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1000 GB HDD Black, Red PC Windows 8.1 :
The short editorial description of Acer Predator 605 4th gen Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1000 GB HDD Black, Red PC Windows 8.1

Intel Core i5-4440 3.1 GHz / 3.3 turbo GHz, 8 GB DDR3 RAM, 1 TB SATA II HDD, Nvidia GeForce GTX 645 2 GB VARM + Intel HD Graphics 4600, Ethernet, Wi-Fi 802.11 a/b/g/n, Windows 8.1 64-bit
More>>>
Acer Predator 605 4th gen Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1000 GB HDD Black, Red PC Windows 8.1:
The official marketing text of Acer Predator 605 4th gen Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1000 GB HDD Black, Red PC Windows 8.1 as supplied by the manufacturer

Extreme gaming power
Dominate the landscape! Your gaming passion grows brighter with the Predator G Series, perpetuating its long heritage of take-no-prisoners performance and equally aggressive design. Exult in the power to extend your creativity as you devise skillful strategies and accelerate your moves. Plus, the Predator G Series powers all your entertainment, and your media lives in AcerCloud.

Short summary description Acer Predator 605 4th gen Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1000 GB HDD Black, Red PC Windows 8.1:
This short summary of the Acer Predator 605 4th gen Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1000 GB HDD Black, Red PC Windows 8.1 data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Predator 605, 3.1 GHz, 4th gen Intel® Core™ i5, 8 GB, 1000 GB, DVD Super Multi DL, Windows 8.1

Long summary description Acer Predator 605 4th gen Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1000 GB HDD Black, Red PC Windows 8.1:
This is an auto-generated long summary of Acer Predator 605 4th gen Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1000 GB HDD Black, Red PC Windows 8.1 based on the first three specs of the first five spec groups.

Acer Predator 605. Processor frequency: 3.1 GHz, Processor family: 4th gen Intel® Core™ i5, Processor model: i5-4440. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1000 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics adapter model: Intel® HD Graphics 4600, Discrete graphics adapter model: NVIDIA® GeForce® GTX 645. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC. Product colour: Black, Red

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i5-4440
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
4th gen Intel® Core™ i5
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.1 GHz
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.3 GHz
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1150 (Socket H3)
Processor cache
6 MB
Processor cache type
Smart Cache
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Bus type
DMI2
FSB Parity
No
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i5-4400 Desktop series
Processor codename
Haswell
Thermal Design Power (TDP)
84 W
Tcase
72.72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16,2x8,1x8+2x4
Number of processors installed
Number of processors in the product.
1
Number of QPI links
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333,1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
8 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
32 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
4x DIMM
Memory channels
Dual-channel
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
1000 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
1000 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA II
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA® GeForce® GTX 645
Discrete graphics adapter memory
2048 GB
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 4600
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1100 MHz
Maximum on-board graphics adapter memory
1.74 GB
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
3
On-board graphics adapter DirectX version
11.1
On-board graphics adapter ID
0x412
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Top Wi-Fi standard
Connection of this device is done via Wi-Fi in a high standard.
Wi-Fi 4 (802.11n)
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
IEEE 802.11a,IEEE 802.11b,IEEE 802.11g,IEEE 802.11n
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Design
Placement supported
Where the product can be placed e.g. indoor/outdoor, horizontal/vertical.
Vertical
Water cooling system
System using water to remove heat from a machine or system.
No
Product colour *
The colour e.g. red, blue, green, black, white.
Black, Red
Performance
Product type *
The sub-category of the product.
PC
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 8.1
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel® Secure Key
Generate Cryptographic Security Protocols Intel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel® OS Guard
Protect Your Operating Environment Intel® OS Guard, a hardware-based security feature that protects the operating system kernel, defends against malicious data or attack code located in areas of memory marked as user mode pages, preventing any application from taking over or compromising the OS kernel.
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
Intel Reference Heat Sink specification for proper operation of this SKU.
PCG 2013D
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
75038
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
500 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
180 mm
Depth *
The distance from the front to the back of something.
430 mm
Height *
The measurement of the product from head to foot or from base to top.
438 mm
Packaging content
Display included *
This product includes a display.
No
Mouse included
A mouse is included with this product.
No
Keyboard included
A keyboard is part of the bundle/set.
No
Other features
Optical drives quantity
The number of optical drives e.g. CD players/writers, DVD players/writers.
1
Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 01:05:16
Uk has collected 17 expert reviews for Acer Predator 605 4th gen Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1000 GB HDD Black,Red PC Windows 8.1 and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 01:05:16
Nl heeft 17 proffesionele recensies verzameld voor Acer Predator 605 Vierde generatie Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1000 GB HDD Zwart, Rood PC Windows 8.1. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 01:05:16
Fr a recueilli 17 avis d’experts pour Acer Predator 605 Intel® Core™ i5 de 4e génération i5-4440 8 Go DDR3-SDRAM 1000 Go Disque dur Noir, Rouge PC Windows 8.1 et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 01:05:16
De hat 17 Expertenmeinungen über Acer Predator 605 Intel® Core™ i5 der vierten Generation i5-4440 8 GB DDR3-SDRAM 1000 GB Festplatte Schwarz, Rot PC Windows 8.1 eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 01:05:16
Testseek ha raccolto 17 recensioni da parte di esperti per Acer Predator 605 Intel® Core™ i5 di quarta generazione i5-4440 8 GB DDR3-SDRAM 1000 GB HDD Nero, Rosso PC Windows 8.1 e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 01:05:16
Es ha coleccionado 17 opiniones de expertos para Acer Predator 605 4ª generación de procesadores Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1000 GB Unidad de disco duro Negro, Rojo PC Windows 8.1 y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 01:05:16
Dk har samlet 17 ekspertanmeldelser for Acer Predator 605 4th gen Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1000 GB HDD Sort, Rød PC Windows 8.1 og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 01:05:16
Se har samlat in 17 experttester för Acer Predator 605 4:e generationens Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1000 GB HDD Svart, Röd PC Windows 8.1 och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Review comments Score
itreviews.com
Updated:
2014-04-18 01:05:16
With the continued growth of PC gaming, desktop makers are flocking to gamers with ready-made gaming rigs designed to appeal to those who don’t care to build their own systems. The latest among these is the Acer Predator AG3-605-UR20, a mid-level gaming d...
Bottom line The Acer Predator AG3-605-UR20 is a solid choice for anyone shopping for an off-the-shelf gaming desktop...
80%
hardware.info
Updated:
2014-10-07 01:04:07
Acer Predator: die naam klinkt krachtig, de prijs van onze testuitvoering klinkt met 799 euro ook best aantrekkelijk. De grote vraag: krijg je ook waar voor je geld én doet hij zijn krachtige naam eer aan? Nog niet zo lang geleden hebben we een drieta...
Bottom line Het maken van een keuze tussen systemen in dit prijssegment is en blijft lastig. Voor 799 euro is het nu eenmaal best moeilijk om een systeem te componeren dat op alle vlakken klopt. Laten we positief beginnen. Acer heeft een heel leuke kast gekozen met...
0%
Pcwelt.de
Updated:
2014-04-18 01:05:16
Konkurrenzmodelle sind unter anderem Gateway DX 4885-UB3A und Asus M51AC-US016S. In einer typischen Konstellation (DT.SPXEG.002) arbeitet das Gerät mit einer GeForce-GTX-670-Karte mit bis zu 2 GB Speicher. Als Arbeitsspeicher hat Acer 8 GB DDR3 SDRAM im C...
Bottom line PC-Magazin: 'Der Predator G3-605 ist optimal für anspruchsvolle Gamer, die nicht schrauben, sondern vor allem spielen wollen. Nur die Qualität von Maus und Tastatur passt so gar nicht zum Anspruch.'...
0%
pc-magazin.de
Updated:
2014-04-18 01:05:16
Acer hat beim Predator G3-605 auch an Gamer gedacht, die gerne zu Lan-Parties gehen, denen aber Gaming-Notebooks nicht schnell genug oder zu teuer sind. Wir haben ihn für Sie im Test...
Good SSD, hohe Systemleistung...
Bad Preis...
Bottom line Der Predator G3-605 ist optimal für anspruchsvolle Gamer, die nicht schrauben, sondern vor allem spielen wollen. Nur die Qualität von Maus und Tastatur passt so gar nicht zum Anspruch. Autor/en: Klaus Länger Weitersagen Drucken...
0%
pcproffesionale.it
Updated:
2014-09-28 01:11:45
Il comparto grafico impiega una scheda Radeon R9 270 dotata di 2 Gbyte di memoria Gddr5; la frequenza operativa della Gpu è pari a 925 MHz, mentre la memoria opera alla frequenza equivalente di 5.600 MHz. La Cpu integra integra una Gpu Intel HD Graphics 4...
0%
24gadget.ru
Updated:
2014-05-07 01:07:35
Acer дополнил фирменную линейку игровых компьютеров Predator новой моделью под индексом AG3-605-UR39. Компьютер оснащен неплохими компонентами и может заинтересовать геймеров, которые не готовы отдавать 7 тысяч долларов за Steiger Dynamics LEET ... Новый...
Good хорошее сочетание цена/производительность, привод BluRay...
Bad нет SSD, слабый блок питания, только один свободный слот PCI, Вердикт, В целом Acer Predator AG3 представляет неплохой баланс качеств, но добавление SSD и чуть более мощного блока питания улучшило бы модель, не сильно увеличив ее цену, Источник: 24gadget...
Bottom line В целом Acer Predator AG3 представляет неплохой баланс качеств, но добавление SSD и чуть более мощного блока питания улучшило бы модель, не сильно увеличив ее цену.Источник: 24gadget...
0%
dgl.ru
Updated:
2015-08-08 01:12:28
Современный компьютерный рынок предлагает пользователям массу различных готовых ПК, предназначенных для любых видов деятельности, — от недорогих офисных решений до супернавороченных аппаратов, созданных специально для заядлых игроманов.Впрочем, сейчас на...
90%
pcworld.com_techhive.com
Updated:
2014-04-18 01:05:16
Some mainstream PC manufacturers don't have a clue when it comes to building a machine that will appeal to gamers. They'll focus on looks instead of components, or beef up all the wrong components to make the machine look impressive on paper. Acer's 2014...
Good Strong price-to-performance ratio, Blu-ray drive, Attractive, unassuming enclosure...
Bad No SSD, Just adequate power supply, Only one PCIe slot (occupied)...
Bottom line You'll find plenty of more powerful gaming PCs on the market, but few that are this competitively priced for the components delivered...
80%
computershopper.com
Updated:
2014-04-18 01:05:16
& Design If you've been paying attention to the gaming-PC space for the past few years, the name "Acer Predator" may conjure up images of the audaciously designed , a high-end gaming desktop tower that succeeded in grabbing eyeballs, but (at least in...
Good Snappy-looking case laden with connectivity, Good productivity and mainstream-gaming performance, 3TB of storage space, Cheaper than similarly outfitted competitors...
Bad Peripherals, parts of case feel flimsy, Overprovisioned with RAM, Nagging bloatware...
Bottom line This mainstream gaming rig, with a roomy hard drive and fast "Haswell" CPU, can handle today's games at 1080p and high settings. Just note that some of the gear could be sturdier, and you're paying extra for RAM you'll likely never leverage...
80%
Digitaltrends.com
Updated:
2014-04-18 01:05:16
Though still not a brand often associated with gaming , Acer has come a long way since the introduction of its first Predator gaming desktop in 2010. Early models of the Predator had a hard time offering value compared to the best from Alienware and vario...
Good Good, functional design, Simple and easy to upgrade, Quiet operation, Great bang-for-the-buck...
Bad Game performance doesn't set records, Bundled peripherals are terrible for gaming, Small solid-state drive...
Bottom line While the Predator G3 is far from the fiercest gaming PC on the market, its affordable price of $1,350 can be used to excuse its merely adequate performance. The key question, then, is whether Acer's alternative provides a better value than the competit...
80%
pcmag.com
Updated:
2014-07-05 01:26:01
The Acer Predator AG3-605-UR39 midrange gaming desktop ($1,299.99 as tested) not only looks imposing, but its quad-core Intel processor and an enthusiast-level Nvidia GeForce graphics card will help annihilate PC game opponents. But given its limited inte...
Good Nvidia GeForce GTX 770 graphics. Lots of I/O ports. Front-accessible hard drive expansion bay.
Bad Limited internal expansion. Flimsy feeling sliding door. No Blu-ray drive...
Bottom line The Acer Predator AG3-605-UR39 is a midrange gaming desktop PC that will perform well on the game grid. But its limited internal expansion options mean it's strictly for the plug-and-play crowd...
70%
teknikhype.se
Updated:
2015-08-21 01:14:05
Acer lever vidare och visar upp senaste generationen stationära speldator, men klarar den av de senaste spelen med tanke på sin storlek?Att dagens datorer gör bra ifrån sig när det kommer till benchmark är oftast ingen hemlighet och speciellt inte när man...
Good Chassi, Få extra program installerade, Tyst...
Bad För få USB-portar, Möjligheten att byta hårdvara...
Bottom line Vill man inte bygga ihop en speldator själv så är Predator G3 ett väldigt bra alternativ och man får en hel del för pengarna. Att man heller inte tryckt in så mycket program och annat som kan vara ivägen är ett enormt plus då detta oftast är något en game...
0%
cnews.cz
Updated:
2016-01-08 01:13:26
Acer na trh vypustil novou řadu herních stolních PC – Predator. Jeden zajímavý stroj jsme si na recenzi ukořistili i my. Acer Predator G3-605 v naší konfiguraci stojí 48 990 Kč a díky GeForce GTX 980 nabídne značný herní výkon.Acer Predator G3-605Počítač...
Bottom line Acer Predator G3-605 je velmi výkonným herním strojem, který můžete chytit za držadlo a jednoduše přenést do auta. Že míří tak trochu na mobilní hráče prozrazuje i přítomnost Wi-Fi třídy 802.11ac nebo Bluetoothu. Skříň má dokonce i stabilizační opěrku pro...
75%
cnews.cz
Updated:
2016-01-27 03:22:34
Aktuální model (v prodeji od června) je již střídmější a praktičtější Predátora připomíná vlastně jen trojúhelníkové zapínací tlačítko. To obsahuje v rozích tři indikační diody, pro Wi-Fi, Bluetooth a činnost disku.Vlastní konstrukce skříně obsahuje šikm...
Bottom line Hry testujeme v rozlišení Full HD a s vysokými detaily. Konkrétní nastavení uvádíme na screenshotech pod grafem.Pro testy používáme benchmark, který je na internetu k dispozici ke stažení zdarma. Běží v režimu DirectX 11 a jde o test, který není ani zdale...
0%
hardwarebg.com
Updated:
2016-11-19 01:04:38
Готовите PC-та са един много традиционен начин да се сдобие човек с компютърна система…. ако живее в Северна Америка например. Тези системи са доста разпространени там и голяма част от потребителите просто избират готово решение на някое от известните им...
Bottom line Acer Predator G3 PC съвсем спокойно може да се похвали с няколко неща – напълно тиха и безшумна работа което неминуемо ще се хареса на хората които обичат да държат компютъра работещ 24/7, много висока процесорна производителност акомпанирана умело от...
0%
pcworld.in
Updated:
2016-11-19 01:04:38
Some mainstream PC manufacturers don't have a clue when it comes to building a machine that will appeal to gamers. They'll focus on looks instead of components, or beef up all the wrong components to make the machine look impressive on paper. Acer's 2014...
Bottom line There isn't a lot of room to expand the Predator beyond storage. Its motherboard has just one PCIe slot, and it doesn't offer much in the way of cooling. Having said that, its airflow seems adequate. The case gets a bit warm on the right side while playin...
0%
vmodtech.com
Updated:
2016-11-19 01:04:38
สวัสดี ครับ วันนี้ Vmodtech ของเราจะพาไปพบกับ Desktop computer กันบ้างครับ กับ ACER Predator G3-605 ซึ่งทาง Acer วางตำแหน่งไว้เป็น Gaming series ครับ ขับเคลื่อนด้วย 4th Generation Intel Core i7 (i7 - 4770, 3.40 GHz, 8 MB) และ Nvidia® GeForce™ GTX-645 2GB...
Bottom line ก็มาถึงบทสรุปกันเลยนะครับสำหรับ ACER Predator G3-605 รูปลักษณ์ภายนอกนั้นก็งามสะดุดตากว่า Desktop computer ที่เห็นกันทั่วๆไป เรื่องความแรงนั้นก็จัดได้ว่าเกือบจะที่สุดแห่งยุคด้วย Processor แรงๆ อย่าง 4th Generation Intel Core i7 (i7 - 4770, 3.40 GHz, 8 MB)...
0%
X