Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 970-EZ006 2nd gen Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 1000 GB Black PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
970-EZ006
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT.SHAEZ.006
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5666
This statistic is based on the 86438 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84462 free Open Icecat users.
Info modified on: 06 Aug 2019 14:42:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire 970-EZ006 2nd gen Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 1000 GB Black PC :
The short editorial description of Acer Aspire 970-EZ006 2nd gen Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 1000 GB Black PC

Windows 7 Home Premium, Intel Core i5-2320 (3.0 GHz, 6 MB), 1000GB SATA, 4GB DDR3, DVD Super Multi
More>>>
Acer Aspire 970-EZ006 2nd gen Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 1000 GB Black PC:
The official marketing text of Acer Aspire 970-EZ006 2nd gen Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 1000 GB Black PC as supplied by the manufacturer

The handsome black Aspire M3 Series combines a powerful processor, top-level graphics, and a host of practical features to fulfil your everyday computing and entertainment needs.

Superb multitasking power
A choice of the latest processor, fast DDR3 memory, and second-generation expansion cards deliver efficient multitasking and beautiful entertainment. A multi-in-1 card reader and several USB ports make media sharing very convenient. Plus, you can easily store all your files in this PC's massive hard drive.

Party at home!
Gaming and entertainment reach new levels of realism via the Blu-ray Disc™1 drive, along with amazing HD graphics. An HDMI®1 port connects handily with HD peripheral displays, while the Acer Arcade Deluxe™1 multimedia suite provides easy access to Full HD enjoyment.

Modern, practical design
The Aspire M3 Series showcases blue LED lighting effects, adding to its modern look. On top are a number of ports intuitively positioned for easy access, along with a covered storage deck for conveniently stowing cables and other items.

Cool and exciting takeaways!
Slide out the easy-swap hard disk drive2 from your PC and insert it into the Aspire RV100 multimedia player… Connect the Aspire RV100 to your TV and enjoy fabulous HD entertainment on the big screen. And, with the TV-tuner1 option, you can even catch your favourite shows on your PC.

1 Available on select models only.
2 Optional. Swappable 3.5" HDD is available on 2010 Aspire M Series desktop PCs and Aspire RV100. Please make sure the system is turned off before removing the HDD.

Short summary description Acer Aspire 970-EZ006 2nd gen Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 1000 GB Black PC:
This short summary of the Acer Aspire 970-EZ006 2nd gen Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 1000 GB Black PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 970-EZ006, 3 GHz, 2nd gen Intel® Core™ i5, 4 GB, 1000 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description Acer Aspire 970-EZ006 2nd gen Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 1000 GB Black PC:
This is an auto-generated long summary of Acer Aspire 970-EZ006 2nd gen Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 1000 GB Black PC based on the first three specs of the first five spec groups.

Acer Aspire 970-EZ006. Processor frequency: 3 GHz, Processor family: 2nd gen Intel® Core™ i5, Processor model: i5-2320. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1000 GB. Optical drive type: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics 2000, Discrete graphics adapter model: AMD Radeon HD 6570. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC. Product colour: Black

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
2nd gen Intel® Core™ i5
Processor model *
The model number for the processor in a computer.
i5-2320
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Number of processors installed *
Number of processors in the product.
1
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.3 GHz
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1155 (Socket H2)
Processor cache
6 MB
Processor cache type
Smart Cache
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Bus type
DMI
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
95 W
Tcase
72.6 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
Stepping
D2
CPU multiplier (bus/core ratio)
30
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066,1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
16 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
4x DIMM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory channels
Dual
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
1000 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
1000 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon HD 6570
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 2000
Discrete graphics adapter memory
1024 GB
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
850 MHz
On-board graphics adapter dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
2
On-board graphics adapter ID
0x102
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
12
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
Product type *
The sub-category of the product.
PC
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® H67
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Processor special features
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX,SSE4.1,SSE4.2
Processor code
SR02L
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
1
Intel Dual Display Capable Technology
Yes
Processor ARK ID
53446
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
300 W
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
180 mm
Depth *
The distance from the front to the back of something.
402 mm
Height *
The measurement of the product from head to foot or from base to top.
379 mm
Packaging content
Display included *
This product includes a display.
No
Mouse included
A mouse is included with this product.
Yes
Keyboard included
Yes
Other features
Processor manufacturer
The manufacturer that produced the processor.
Intel
TV tuner integrated
Device has an in-built TV tuner.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Networking features
Gigabit Ethernet
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Graphics adapter family
AMD,Intel
Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 01:04:40
Uk has collected 6 expert reviews for Acer Aspire 970-EZ006 2nd gen Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 1000 GB Black PC and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 01:04:40
Nl heeft 6 proffesionele recensies verzameld voor Acer Aspire 970-EZ006 Tweede generatie Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 1000 GB Zwart PC. Het gemiddelde van deze proffesionele recensies is 66 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
66%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 01:04:40
Fr a recueilli 6 avis d’experts pour Acer Aspire 970-EZ006 Intel® Core™ i5 de 2e génération i5-2320 4 Go DDR3-SDRAM 1000 Go Noir PC et la note moyenne est de 66 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
66%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 01:04:40
De hat 6 Expertenmeinungen über Acer Aspire 970-EZ006 Intel® Core™ i5 der zweiten Generation i5-2320 4 GB DDR3-SDRAM 1000 GB Schwarz PC eingeholt. Das duchschnittliche Epertenrating ist 66 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
66%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 01:04:40
Testseek ha raccolto 6 recensioni da parte di esperti per Acer Aspire 970-EZ006 Intel® Core™ i5 di seconda generazione i5-2320 4 GB DDR3-SDRAM 1000 GB Nero PC e la valutazione media da parte degli esperti è di 66 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
66%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 01:04:40
Es ha coleccionado 6 opiniones de expertos para Acer Aspire 970-EZ006 2ª generación de procesadores Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 1000 GB Negro PC y la calificación media es 66 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
66%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 01:04:40
Dk har samlet 6 ekspertanmeldelser for Acer Aspire 970-EZ006 2nd gen Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 1000 GB Sort PC og den gennemsnitlige ekspertbedømmelse er 66 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
66%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 01:04:40
Se har samlat in 6 experttester för Acer Aspire 970-EZ006 2:a generationens Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 1000 GB Svart PC och det genomsnittliga betyget är 66 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
66%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 11:42:37
66%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 11:42:37
66%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 11:42:37
66%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 11:42:37
66%
Source Review comments Score
pcmag.com
Updated:
2014-04-18 01:04:40
The Acer Aspire AM3970-UR11P ($699.99 list) certainly has an awkward name. Pity, because the desktop strikes a good visual balance between utilitarian and flashiness. It's a tower, but it's not a boring looking tower. Component-wise, the system is pretty...
Good Wi-Fi card. USB 3.0 and HDMI. Top tray for holding your smartphone or camera. Some expandability.
Bad Lots of bloatware. Only 60-day trial to McAfee Internet Security. Only 300W PSU...
Bottom line The Acer Aspire AM3970-UR11P is an adequate tower desktop burdened with a lot of bloatware...
60%
Digitaltrends.com
Updated:
2014-04-18 01:04:40
Desktops lost their dominance of the consumer market to laptops years ago, but that doesn’t mean they packed up and went home. If you visit a big box retailer, you’ll still see a fair number of inexpensive desktops, and they’re there for the obvious re...
Good Small, attractive enclosure, Plenty of USB ports, Extremely Quiet, Affordable...
Bad Some ports could be more accessible, Little room for expansion, Disappointing discrete graphics performance...
Bottom line If you are looking for a simple desktop that can handle basic use, the Acer M3970 is a good choice. Those who want to game, and those with hopes of one day building their desktop up to something more powerful, should look elsewhere...
70%
slashgear.com
Updated:
2014-04-18 01:04:40
The mid-range desktop is a dying breed. With most consumers opting for laptops anyway, the primary reasons for choosing a desktop at all are to get below the $500 mark, get maximum performance for gaming or other media applications, or simply to have a...
0%
pcworld.com_techhive.com
Updated:
2014-04-18 01:04:40
“There was a time,” as the song goes, when desktop systems that earned high performance scores on our benchmark tests were heralded as best-in-class devices; a time when pushing a performance score into the 100s, the 130s, and even the 150s meant that...
Good Great price to performance ratio, Ample storage...
Bad Limited port selection, Lacks room for significant upgrades...
Bottom line If you're looking for one of the most inexpensive Sandy Bridge offerings short of building a desktop yourself, the AM3970 doesn't disappoint. It just doesn't offer much else beyond that. Acer Aspire AM3970: Power and a Low Price, but Not Much Else Ace...
70%
Show all
Customer service details
X