location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire XC-704 N3050 Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XC-704
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT.B0SEG.002
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Sep 2020 12:17:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire XC-704 N3050 Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home PC Black :
The short editorial description of Acer Aspire XC-704 N3050 Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home PC Black

Intel Celeron N3050 (2M Cache, 1.60 GHz), 4GB DDR3L, 500GB SATA HDD, DVD±RW, Intel HD Graphics, Gigabit Ethernet, WLAN 802.11b/g/n, Bluetooth 4.0, Windows 10 Home 64-bit
More>>>
Acer Aspire XC-704 N3050 Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home PC Black:
The official marketing text of Acer Aspire XC-704 N3050 Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home PC Black as supplied by the manufacturer

One third the size, all the features
Maximize your creativity and your desk space, too. Small enough to fit almost anywhere, the compact Aspire X Series is just one-third the size of a tower PC, yet offers plenty of power and performance for your multimedia creativity and HD entertainment – plus, your all your media is shareable using Acer BYOC™ Apps.

Fits in well
Easy to place, easy to set up: Whether on a bookcase shelf, in a corner of your desk, or tucked underneath, this compact PC just fits. It's perfect for storing movies and media, as a gaming or learning machine in the kids' room, or as a homework tool for students in cramped dorms.

Full power
Finish tasks, watch video, play casual games, and keep in touch with friends -- all easy with next generation Intel® Core™ or new AMD processors, and display graphics ranging from integrated Intel® HD to NVIDIA® GeForce® or AMD Radeon™ display cards. Press the blue LED power button1 and command your world.

HD fun
Wonderfully compact -- and greatly entertaining -- the Aspire X Series is your high-definition multimedia center. Select models combine discrete graphics with HD audio for vividly accurate color and sound. Plus, you can easily take the multimedia experience to your big screen, thanks to the HDMI® port built into every Aspire X Series desktop.

Expandable
Add up to 16 GB1 of DDR3 memory for fast response in entertainment, gaming and design applications. Easily transfer media from your digital devices using the front-mounted card reader or speedy USB 3.0 ports.1 Plus, you have anytime, anywhere access to documents and media on all your devices with Acer BYOC™ Apps.

Short summary description Acer Aspire XC-704 N3050 Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home PC Black:
This short summary of the Acer Aspire XC-704 N3050 Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire XC-704, 1.6 GHz, Intel® Celeron®, 4 GB, 500 GB, DVD±RW, Windows 10 Home

Long summary description Acer Aspire XC-704 N3050 Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home PC Black:
This is an auto-generated long summary of Acer Aspire XC-704 N3050 Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home PC Black based on the first three specs of the first five spec groups.

Acer Aspire XC-704. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®, Processor model: N3050. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor model *
N3050
Processor family *
Intel® Celeron®
Processor cores
2
Processor boost frequency
2.16 GHz
Processor frequency *
1.6 GHz
Processor socket
BGA 1170
Processor cache
2 MB
Processor cache type
L2
Processor threads
2
System bus rate
5 GT/s
FSB Parity
No
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron N3000 series
Processor codename
Braswell
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
90 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
4
PCI Express configurations
1x4, 4x1
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
8 GB
Memory types supported by processor
DDR3L-SDRAM
Memory clock speeds supported by processor
1600 MHz
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory channels
Dual-channel
Storage
Card reader integrated
Yes
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
600 MHz
Maximum on-board graphics card memory
8 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
Yes
Graphics card Open GL support
Yes
Number of execution units
12
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DVI port
No
HDMI ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Total number of SATA connectors
2
Number of SATA III connectors
2
Expansion slots
PCI Express x16 slots
1
Design
Product colour *
Black
Performance
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® Built-in Visuals Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel HD Graphics
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
25 x 27 mm
Processor code
SR29H
CPU configuration (max)
1
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0.00
Intel Smart Response Technology version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
87257
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Power
Power supply *
65 W
Weight & dimensions
Width *
100 mm
Depth *
369.6 mm
Height *
266.5 mm