location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton Z4810G Intel® Core™ i3 i3-4130T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4810G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DQ.VKRET.003
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Veriton Z4810G Intel® Core™ i3 i3-4130T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black, Grey 90 W
  • - Intel® Core™ i3 i3-4130T 2.9 GHz
  • - 58.4 cm (23") Full HD 1920 x 1080
  • - 4 GB DDR3-SDRAM
  • - 500 GB HDD DVD±RW
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 7 Professional 64-bit
Long product name Acer Veriton Z4810G Intel® Core™ i3 i3-4130T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey :
The long product name of Acer Veriton Z4810G Intel® Core™ i3 i3-4130T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-4130T (3M Cache, 2.90 GHz), 4 GB DDR3, 500 GB SATA, 23" FullHD (1920 x 1080) LED, DVD+/-RW, Gigabit Ethernet, 802.11a/b/g/n, Bluetooth 4.0, Windows 7 Professional 64-bit
More>>>
Acer Veriton Z4810G Intel® Core™ i3 i3-4130T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey:
The official description of Acer Veriton Z4810G Intel® Core™ i3 i3-4130T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Best business webcam

The Veriton Z houses a Full HD webcam that rotates up to 180º from front-facing to rear-facing, requiring only the tap of a hotkey to flip the image. Flip it from 0º to 90º to capture everyone in a video conference or to 180º to capture a customer's picture. The webcam also retracts2 to provide better security by preventing unnecessary exposure of your office.

Fits all environments

This all-in-one sports an ErgoStand2 that allows it to fit in any environment. It can fluidly pivot from landscape to portrait orientation, swivel 120º, tilt from -5º to 35º, and its height can be adjusted by as much as 150 mm. The Veriton Z can also be wall-mounted (VESA) to save even more space.

Work fast

A 4th generation Intel® Core™ processor provides impressive performance, for seamless productivity. The Full HD display with IPS technology delivers clear views from all angles. It also supports 10-point multi-touch combined with Acer Touch Tools, for very accurate and intuitive touch control. Attach an additional monitor via HDMI® to expand your view and multitask efficiently.

Short summary description Acer Veriton Z4810G Intel® Core™ i3 i3-4130T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey:
This short summary of the Acer Veriton Z4810G Intel® Core™ i3 i3-4130T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton Z4810G, 58.4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 7 Professional

Long summary description Acer Veriton Z4810G Intel® Core™ i3 i3-4130T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey:
This is an auto-generated long summary of Acer Veriton Z4810G Intel® Core™ i3 i3-4130T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey based on the first three specs of the first five spec groups.

Acer Veriton Z4810G. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black, Grey