Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire S24-880 60.5 cm (23.8") 1920 x 1080 pixels 8th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1256 GB HDD+SSD Wi-Fi 5 (802.11ac) Black All-in-One PC Windows 10 Home

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S 24
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S24-880
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DQ.BA8EZ.001
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4713883560542
Category
Desktop PC with monitor.
All-in-One PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23
This statistic is based on the 95079 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92890 free Open Icecat users.
Info modified on: 10 Nov 2020 20:31:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire S24-880 60.5 cm (23.8") 1920 x 1080 pixels 8th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1256 GB HDD+SSD Wi-Fi 5 (802.11ac) Black All-in-One PC Windows 10 Home :
The short editorial description of Acer Aspire S24-880 60.5 cm (23.8") 1920 x 1080 pixels 8th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1256 GB HDD+SSD Wi-Fi 5 (802.11ac) Black All-in-One PC Windows 10 Home

23.8", Full HD 1920 x 1080 px, Intel Core i7-8550U, 1.80 GHz, 16 GB DDR4, 1 TB HDD + 256 GB SSD, Intel UHD Graphics 620, Windows 10 Home 64 bit
More>>>
Acer Aspire S24-880 60.5 cm (23.8") 1920 x 1080 pixels 8th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1256 GB HDD+SSD Wi-Fi 5 (802.11ac) Black All-in-One PC Windows 10 Home:
The official marketing text of Acer Aspire S24-880 60.5 cm (23.8") 1920 x 1080 pixels 8th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1256 GB HDD+SSD Wi-Fi 5 (802.11ac) Black All-in-One PC Windows 10 Home as supplied by the manufacturer

Modernising Style
The visual finesse of the Aspire S 24 adds a touch of modern sophistication to any home decor.

All That and More
Delivering first-class performance and convenience for the tech savvy chic.

Strikingly Thin
At just 5.97 mm thin, the FHD IPS display delivers lifelike image quality at a fraction of the room space.

Deep and powerful sound
Amplify the clarity of your sound with the integrated subwoofer, supported by Acer TrueHarmony™ and Dolby Audio™ Premium.

Powerful Processing
Smoothly and quickly stream videos and play games with the 8th Gen Intel® Core™ i5/i7 processor.

Windows Multi-tasking: Start Fast and Finish First
Windows gives you great multi-tasking features for quickly and efficiently getting things done.

Cortana with Voice
Cortana is your truly personal digital assistant designed to help you get things done.

Care for Your Vision
Acer VisionCare™ incorporates several technologies to reduce eye strain and provide a more comfortable viewing experience.

Short summary description Acer Aspire S24-880 60.5 cm (23.8") 1920 x 1080 pixels 8th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1256 GB HDD+SSD Wi-Fi 5 (802.11ac) Black All-in-One PC Windows 10 Home:
This short summary of the Acer Aspire S24-880 60.5 cm (23.8") 1920 x 1080 pixels 8th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1256 GB HDD+SSD Wi-Fi 5 (802.11ac) Black All-in-One PC Windows 10 Home data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire S24-880, 60.5 cm (23.8"), Full HD, 8th gen Intel® Core™ i7, 16 GB, 1256 GB, Windows 10 Home

Long summary description Acer Aspire S24-880 60.5 cm (23.8") 1920 x 1080 pixels 8th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1256 GB HDD+SSD Wi-Fi 5 (802.11ac) Black All-in-One PC Windows 10 Home:
This is an auto-generated long summary of Acer Aspire S24-880 60.5 cm (23.8") 1920 x 1080 pixels 8th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1256 GB HDD+SSD Wi-Fi 5 (802.11ac) Black All-in-One PC Windows 10 Home based on the first three specs of the first five spec groups.

Acer Aspire S24-880. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: LCD. Processor family: 8th gen Intel® Core™ i7, Processor frequency: 1.8 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1256 GB, Storage media: HDD+SSD. On-board graphics adapter model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
60.5 cm (23.8")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Panel type
LCD
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i7-8550U
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
8th gen Intel® Core™ i7
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.8 GHz
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
4 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor threads
8
Processor cache
8 MB
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
4 GT/s
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2 GHz
Configurable TDP-up
25 W
Configurable TDP-down frequency
0.8 GHz
Configurable TDP-down
10 W
PCI Express slots version
3.0
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1356
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
14 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
Y0
Bus type
OPI
Processor codename
Kaby Lake R
Maximum number of PCI Express lanes
12
PCI Express configurations
1x2+2x1,1x4,2x2,4x1
Tjunction
100 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2133,2400 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
16 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR4-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
32 GB
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
2133 MHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
1256 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD+SSD
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
1000 GB
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Number of SSDs installed
1
SSD capacity
The Solid State Drive's data storage capacity.
256 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Graphics
Discrete graphics adapter *
No
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® UHD Graphics 620
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1150 MHz
Maximum on-board graphics adapter memory
32 GB
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
3
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
0x5917
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Network
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Top Wi-Fi standard *
Connection of this device is done via Wi-Fi in a high standard.
Wi-Fi 5 (802.11ac)
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
Wi-Fi 5 (802.11ac)
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
Number of USB 3.0 (3.1 Gen 1) ports with Type-C connector. USB 3.0 (3.1 Gen 1) is USB interface version which supports transfer rate up to 5 Gbit/s (SuperSpeed). USB Type-C connector has symmetrical design architecture and compatible with Thunderbolt 3 interface.
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
Product type *
The sub-category of the product.
All-in-One PC
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 10 Home
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Processor special features
Intel® Smart Response Technology
Fast Access to Frequently Used Applications Intel® Smart Response Technology enables a high-performance, cost-effective storage solution using either a dual solid-state and hard drive or a solid state hybrid drive (SSHD). By recognizing which data and applications are used most, Intel Smart Response Technology boosts hard drive performance so that you can create, work, and play faster than ever.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Generate Cryptographic Security Protocols Intel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel TSX-NI
No
Intel® OS Guard
Protect Your Operating Environment Intel® OS Guard, a hardware-based security feature that protects the operating system kernel, defends against malicious data or attack code located in areas of memory marked as user mode pages, preventing any application from taking over or compromising the OS kernel.
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel TSX-NI version
0.00
Processor ARK ID
122589
Power
AC adapter power
135 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
540 mm
Depth *
The distance from the front to the back of something.
6 mm
Height *
The measurement of the product from head to foot or from base to top.
410 mm
Packaging content
Mouse included
A mouse is included with this product.
Yes
Keyboard included
A keyboard is part of the bundle/set.
Yes