location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire Z24-880 Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 2.13 TB HDD+SSD Windows 10 Home Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z24
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z24-880
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DQ.B8UEK.003
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:29:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire Z24-880 Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 2.13 TB HDD+SSD Windows 10 Home Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black, Silver 90 W
  • - Intel® Core™ i5 i5-7400T 2.4 GHz
  • - Touchscreen 60.5 cm (23.8") Full HD 1920 x 1080
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 2.13 TB HDD+SSD DVD Super Multi DL Card reader integrated
  • - Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Windows 10 Home 64-bit
Long product name Acer Aspire Z24-880 Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 2.13 TB HDD+SSD Windows 10 Home Black, Silver :
The long product name of Acer Aspire Z24-880 Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 2.13 TB HDD+SSD Windows 10 Home Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-7400T (2.4GHz), 8GB DDR4, 2TB HDD + 128GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 LED, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, Windows 10 Home 64-bit
More>>>
Acer Aspire Z24-880 Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 2.13 TB HDD+SSD Windows 10 Home Black, Silver:
The official description of Acer Aspire Z24-880 Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 2.13 TB HDD+SSD Windows 10 Home Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Where Design Meets Function
The Aspire Z24’s chic, ultrathin design makes a great addition to the home and an excellent source for entertainment.

Stand Thin, Stand Tall
The ultrathin design saves space and gives the room an extra touch of elegance with its v-shaped metal stand.

On Point
Navigate menus with ease using the 10-point touch1 display or use it to interact with games for additional fun.

Treat Yourself to Stereo Sound
Hear sounds in greater clarity when they're delivered straight towards you with dual front stereo speakers.

Acer TrueHarmony™
Lifelike audio enhances entertainment with a one-of-a-kind speaker design to deliver deeper bass and more volume.

Dolby Audio™ Premium
Dolby Audio™ Premium energizes your entertainment with rich, powerful sound. It dynamically adjusts audio to deliver home theater quality in a virtual surround sound experience that immerses you in all your entertainment.

Ports for all Occasions
Expand the Aspire Z24’s functionality with a wide range of ports to connect your additional devices.

Matching Performance with Fun
Expect top performance, whether chatting face-to-face with family members or interacting with the screen via touch.1

Performance That Matters Most
Complete tasks by utilizing the latest 7th Gen Intel® Core™ i71 processor, Intel® Optane™ Memory1 and NVIDIA® GeForce® graphics1.

Vibrant Images
Crisp, true-to-life colors come alive in Full HD 1080p resolution with wide-viewing angle capability.

Intel® Optane™ Memory1
Intel® Optane™ memory creates a bridge between the DRAM and storage to deliver an intelligent, amazingly responsive computing experience. Give performance a boost.

Stay In Touch
Keeping in touch with friends and family comes more easily with a Full HD webcam and dual microphones.

Eye Safety First
By utilizing Acer BlueLightShield™ and Flickerless™ technologies, you can protect your eyes from unnecessary strain.

Acer BlueLightShield™
BlueLightShield™ technology reduces the exposure of blue light, which can be potentially harmful, by adjusting color hue and brightness.

Acer Flickerless™
Flickerless™ technology eliminates screen flickering by providing a stable supply of power to the display.

Short summary description Acer Aspire Z24-880 Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 2.13 TB HDD+SSD Windows 10 Home Black, Silver:
This short summary of the Acer Aspire Z24-880 Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 2.13 TB HDD+SSD Windows 10 Home Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Z24-880, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 2.13 TB, Windows 10 Home

Long summary description Acer Aspire Z24-880 Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 2.13 TB HDD+SSD Windows 10 Home Black, Silver:
This is an auto-generated long summary of Acer Aspire Z24-880 Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 2.13 TB HDD+SSD Windows 10 Home Black, Silver based on the first three specs of the first five spec groups.

Acer Aspire Z24-880. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.13 TB, Storage media: HDD+SSD. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2018-02-24 02:00:58
Uk has collected 4 expert reviews for Acer Aspire Z24-880 Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 2.13 TB HDD+SSD Windows 10 Home Black, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%