Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire Z3-715 60.5 cm (23.8") 1920 x 1080 pixels 6th gen Intel® Core™ i3 8 GB DDR4-SDRAM 1000 GB HDD NVIDIA® GeForce® 940M Windows 10 Home All-in-One PC Black, Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z3-715
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DQ.B2XER.006
Category
Desktop PC with monitor.
All-in-One PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4955
This statistic is based on the 96377 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94200 free Open Icecat users.
Info modified on: 02 Dec 2020 16:45:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire Z3-715 60.5 cm (23.8") 1920 x 1080 pixels 6th gen Intel® Core™ i3 8 GB DDR4-SDRAM 1000 GB HDD NVIDIA® GeForce® 940M Windows 10 Home All-in-One PC Black, Silver :
The short editorial description of Acer Aspire Z3-715 60.5 cm (23.8") 1920 x 1080 pixels 6th gen Intel® Core™ i3 8 GB DDR4-SDRAM 1000 GB HDD NVIDIA® GeForce® 940M Windows 10 Home All-in-One PC Black, Silver

Intel Core i3-6100T (1.6GHz), 8GB DDR4, 1TB HDD, 60.5cm (23.8") LED Full HD, NVIDIA GeForce 940 2GB, Gigabit Ethernet, Bluetooth, WLAN 802.11a/b/g/n/ac,Windows 10 64-bit
More>>>
Acer Aspire Z3-715 60.5 cm (23.8") 1920 x 1080 pixels 6th gen Intel® Core™ i3 8 GB DDR4-SDRAM 1000 GB HDD NVIDIA® GeForce® 940M Windows 10 Home All-in-One PC Black, Silver:
The official marketing text of Acer Aspire Z3-715 60.5 cm (23.8") 1920 x 1080 pixels 6th gen Intel® Core™ i3 8 GB DDR4-SDRAM 1000 GB HDD NVIDIA® GeForce® 940M Windows 10 Home All-in-One PC Black, Silver as supplied by the manufacturer

Fantastic multimedia
The 23" Full HD display with IPS technology delivers great clarity and a wide viewing angle, making it easier to watch a film together. Thanks to lifelike colours from Acer CineBoost Colour Engine and faster performance from NVIDIA GeForce or AMD Radeon graphics technology, you get the highest quality multimedia experiences around.

Cinematic acoustics
Front-facing hi-fi speakers deliver direct audio that lets you hear every detail. Dolby Digital Plus maximises the volume and increases dialogue intelligibility providing incredible sound, like being front and centre at the cinema. Easily play songs stored in your mobile devices through the Aspire Z3's premium audio system by pairing the two via Bluetooth.

Smooth touch
A capacitive 10-point multi-touch display provides more accurate touch input. The beautiful edge-to-edge design lets your fingers smoothly glide across the entire screen. The innovative suite of Acer Touch Tools allows you to easily take control as well as share, capture and create – all with just the tips of your fingers.

Great usability
Aspire Link unleashes a powerful multi-screen sharing experience by letting you easily share multimedia with convenient control. The Aspire Z3's sleek metal stand and clutter-free cable management create a small footprint and save you space. The ergonomic display tilts from -5° to 25° to ensure all family members get the best view possible.

Short summary description Acer Aspire Z3-715 60.5 cm (23.8") 1920 x 1080 pixels 6th gen Intel® Core™ i3 8 GB DDR4-SDRAM 1000 GB HDD NVIDIA® GeForce® 940M Windows 10 Home All-in-One PC Black, Silver:
This short summary of the Acer Aspire Z3-715 60.5 cm (23.8") 1920 x 1080 pixels 6th gen Intel® Core™ i3 8 GB DDR4-SDRAM 1000 GB HDD NVIDIA® GeForce® 940M Windows 10 Home All-in-One PC Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Z3-715, 60.5 cm (23.8"), Full HD, 6th gen Intel® Core™ i3, 8 GB, 1000 GB, Windows 10 Home

Long summary description Acer Aspire Z3-715 60.5 cm (23.8") 1920 x 1080 pixels 6th gen Intel® Core™ i3 8 GB DDR4-SDRAM 1000 GB HDD NVIDIA® GeForce® 940M Windows 10 Home All-in-One PC Black, Silver:
This is an auto-generated long summary of Acer Aspire Z3-715 60.5 cm (23.8") 1920 x 1080 pixels 6th gen Intel® Core™ i3 8 GB DDR4-SDRAM 1000 GB HDD NVIDIA® GeForce® 940M Windows 10 Home All-in-One PC Black, Silver based on the first three specs of the first five spec groups.

Acer Aspire Z3-715. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: 6th gen Intel® Core™ i3, Processor frequency: 3.2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1000 GB, Storage media: HDD. Discrete graphics adapter model: NVIDIA® GeForce® 940M. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor model *
i3-6100T
Processor family *
6th gen Intel® Core™ i3
Processor frequency *
3.2 GHz
Processor cores *
2
Processor threads
4
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
35 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
S0
Bus type
DMI3
Processor codename
Skylake
Processor series
Intel Core i3-6100 Desktop series
Maximum number of PCI Express lanes
16
PCI Express configurations
2x8,1x8+2x4,1x16
Processor code
SR2HE
Tcase
66 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM,DDR4-SDRAM
Memory clock speeds supported by processor
1333,1600,1866,2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1000 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1000 GB
Optical drive type *
DVD Super Multi
Graphics
Discrete graphics adapter model *
NVIDIA® GeForce® 940M
Discrete graphics adapter memory
2 GB
On-board graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 530
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
950 MHz
Maximum on-board graphics adapter memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1912
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards *
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Design
Product colour *
Black, Silver
Performance
Product type *
All-in-One PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1,AVX 2.0,SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Processor ARK ID
90734
Power
AC adapter power
135 W
Weight & dimensions
Width (with stand) *
592.8 mm
Depth (with stand) *
36 mm
Height (with stand) *
468.6 mm
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
3D
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2017-01-11 01:07:02
Uk has collected 2 expert reviews for Acer Aspire Z3-715 60.5 cm (23.8") 1920 x 1080 pixels 6th gen Intel® Core™ i3 8 GB DDR4-SDRAM 1000 GB HDD NVIDIA® GeForce® 940M Windows 10 Home All-in-One PC Black, Silver and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-11 01:07:02
Nl heeft 2 proffesionele recensies verzameld voor Acer Aspire Z3-715 60,5 cm (23.8") 1920 x 1080 Pixels Zesde generatie Intel® Core™ i3 8 GB DDR4-SDRAM 1000 GB HDD NVIDIA® GeForce® 940M Windows 10 Home Alles-in-één-pc Zwart, Zilver. Het gemiddelde van deze proffesionele recensies is 55 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
55%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-11 01:07:02
Fr a recueilli 2 avis d’experts pour Acer Aspire Z3-715 60,5 cm (23.8") 1920 x 1080 pixels Intel® Core™ i3 de 6e génération 8 Go DDR4-SDRAM 1000 Go Disque dur NVIDIA® GeForce® 940M Windows 10 Home PC All-in-One Noir, Argent et la note moyenne est de 55 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
55%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-11 01:07:02
De hat 2 Expertenmeinungen über Acer Aspire Z3-715 60,5 cm (23.8 Zoll) 1920 x 1080 Pixel Intel® Core™ i3 der sechsten Generation 8 GB DDR4-SDRAM 1000 GB Festplatte NVIDIA® GeForce® 940M Windows 10 Home All-in-One-PC Schwarz, Silber eingeholt. Das duchschnittliche Epertenrating ist 55 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
55%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-11 01:07:02
Testseek ha raccolto 2 recensioni da parte di esperti per Acer Aspire Z3-715 60,5 cm (23.8") 1920 x 1080 Pixel Intel® Core™ i3 della sesta generazione 8 GB DDR4-SDRAM 1000 GB HDD NVIDIA® GeForce® 940M Windows 10 Home PC All-in-one Nero, Argento e la valutazione media da parte degli esperti è di 55 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
55%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-11 01:07:02
Es ha coleccionado 2 opiniones de expertos para Acer Aspire Z3-715 60,5 cm (23.8") 1920 x 1080 Pixeles 6ª generación de procesadores Intel® Core™ i3 8 GB DDR4-SDRAM 1000 GB Unidad de disco duro NVIDIA® GeForce® 940M Windows 10 Home PC todo en uno Negro, Plata y la calificación media es 55 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
55%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-11 01:07:02
Dk har samlet 2 ekspertanmeldelser for Acer Aspire Z3-715 60,5 cm (23.8") 1920 x 1080 pixel 6th gen Intel® Core™ i3 8 GB DDR4-SDRAM 1000 GB HDD NVIDIA® GeForce® 940M Windows 10 Home All-in-One PC Sort, Sølv og den gennemsnitlige ekspertbedømmelse er 55 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
55%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-11 01:07:02
Testseek получил 2 экспертных оценок для Acer Aspire Z3-715 60,5 cm (23.8") 1920 x 1080 пикселей Процессор Intel® Core™ i3 6-го поколения 8 GB DDR4-SDRAM 1000 GB Жесткий диск NVIDIA® GeForce® 940M Windows 10 Home ПК все в одном Черный, Серебристый, средний экспертный рейтинг составляет 55 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
55%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-11 01:07:02
Se har samlat in 2 experttester för Acer Aspire Z3-715 60,5 cm (23.8") 1920 x 1080 pixlar 6:e generationens Intel® Core™ i3 8 GB DDR4-SDRAM 1000 GB HDD NVIDIA® GeForce® 940M Windows 10 Home Allt-i-ett-dator Svart, Silver och det genomsnittliga betyget är 55 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
55%
Source Review comments Score
computershopper.com
Updated:
2017-05-17 01:08:56
Acer's Aspire Z3 all-in-one (AIO) PC line is a familiar face, in the sense that we recognize it from review after review in previous years—and as a shadow of an iconic Apple AIO.Indeed, the Aspire Z3 hides its 2017 updates on the inside. This 23.8-inch al...
Good Strong performance, Sleek stand, Quiet operation for an i7-based PC...
Bad Dated design, No SSD option or USB Type-C ports...
Bottom line The latest rev of Acer's Aspire Z3 AIO prizes performance over modern amenities such as SSDs and USB-C. It delivers power in a legacy chassis, but we'd like to see a design update with less screen bezel. Read More...
60%
pcmag.com
Updated:
2017-05-27 01:06:08
The Acer Aspire Z3 (AZ3-715-UR15) ($1,199.99) is a midrange all-in-one desktop with a 23.8-inch Full HD touch panel, a large hard drive, and very good multimedia and day-to-day performance, thanks to a powerful Core i7 processor and 16GB of RAM. However...
Good Solid performance, Lots of storage, HDMI-in and HDMI-out ports...
Bad Grainy display, Slow hard drive; no SSD option, Lacks USB-C connectivity, Optical drive is DVD, not Blu-ray...
Bottom line The Acer Aspire Z3 is a powerful all-in-one PC that handily speeds through tasks, but a coarse screen, a slow hard drive, and a dated design are turnoffs...
50%
pcmag.com
Updated:
2020-06-11 02:47:46
The Acer Aspire Z3 (AZ3-715-UR15) ($1,199.99) is a midrange all-in-one desktop with a 23.8-inch Full HD touch panel, a large hard drive, and very good multimedia and day-to-day performance, thanks to a powerful Core i7 processor and 16GB of RAM. However...
Good Solid performance, Lots of storage, HDMI-in and HDMI-out ports...
Bad Grainy display, Slow hard drive; no SSD option, Lacks USB-C connectivity, Optical drive is DVD, not Blu-ray...
Bottom line The Acer Aspire Z3 is a powerful all-in-one PC that handily speeds through tasks, but a coarse screen, a slow hard drive, and a dated design are turnoffs...
50%