location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire Z3-711 Intel® Core™ i3 i3-4005U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z3-711
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DQ.B0AEH.001
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire Z3-711 Intel® Core™ i3 i3-4005U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Silver 65 W
  • - Intel® Core™ i3 i3-4005U 1.7 GHz
  • - 60.5 cm (23.8") Full HD 1920 x 1080
  • - 4 GB DDR3L-SDRAM
  • - 500 GB HDD DVD±RW
  • - Intel® HD Graphics 4400
  • - 2 MP
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 Home 64-bit
Long product name Acer Aspire Z3-711 Intel® Core™ i3 i3-4005U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver :
The long product name of Acer Aspire Z3-711 Intel® Core™ i3 i3-4005U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-4005U (1.7GHz, 3MB), 4GB DDR3L SDRAM, 500GB SATA 5400 rpm, DVD±RW, Intel HD Graphics 4400, 802.11b/g/n, Bluetooth, 2.0 MP webcam, 23.8" FHD LED LCD (1920 x 1080), Windows 10 Home 64
More>>>
Acer Aspire Z3-711 Intel® Core™ i3 i3-4005U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver:
The official description of Acer Aspire Z3-711 Intel® Core™ i3 i3-4005U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All in one, all about family
The Aspire Z3 all-in-one PC delivers cinematic entertainment to your entire family on its 23" Full HD touchscreen[1] featuring IPS[2] technology plus front-facing hi-fi speakers with Dolby® Digital Plus™. Acer CineBoost Colour Engine optimises colours for images that are even more vibrant. Aspire Link[1] unleashes a powerful sharing experience that lets you take control and share media between devices.

Cinematic acoustics
Front-facing hi-fi speakers deliver direct audio that lets you hear every detail. Dolby® Digital Plus™ maximises the volume and increases dialogue intelligibility providing incredible sound, like being front and centre at the cinema. Easily play songs stored in your mobile devices through the Aspire Z3's premium audio system by pairing the two via Bluetooth®[1].

Smooth touch
A capacitive 10-point multi-touch[1] display provides more accurate touch input. The beautiful edge-to-edge design lets your fingers smoothly glide across the entire screen. The innovative suite of Acer Touch Tools[1] allows you to easily take control as well as share, capture and create – all with just the tips of your fingers.

Great usability
Aspire Link[1] unleashes a powerful multi-screen sharing experience by letting you easily share multimedia with convenient control. The Aspire Z3's sleek metal stand and clutter-free cable management create a small footprint and save you space. The ergonomic display tilts from -5° to 25° to ensure all family members get the best view possible.

Fantastic multimedia
The 23" Full HD display with IPS[2] technology delivers great clarity and a wide viewing angle, making it easier to watch a film together. Thanks to lifelike colours from Acer CineBoost Colour Engine and faster performance from NVIDIA® GeForce® or AMD Radeon™ graphics technology[1], you get the highest quality multimedia experiences around.

[1] Specifications vary depending on model.
[2] All brands and product names mentioned herein include trademarks of their respective companies and are used solely to describe or identify the products.

Short summary description Acer Aspire Z3-711 Intel® Core™ i3 i3-4005U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver:
This short summary of the Acer Aspire Z3-711 Intel® Core™ i3 i3-4005U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Z3-711, 60.5 cm (23.8"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 10 Home

Long summary description Acer Aspire Z3-711 Intel® Core™ i3 i3-4005U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver:
This is an auto-generated long summary of Acer Aspire Z3-711 Intel® Core™ i3 i3-4005U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver based on the first three specs of the first five spec groups.

Acer Aspire Z3-711. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 1.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:47:53
Uk has collected 1 expert review for Acer Aspire Z3-711 Intel® Core™ i3 i3-4005U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%