Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Predator G3-710 i5-6400 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 2096 GB HDD+SSD Windows 10 Home PC Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Predator
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G3-710
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DG.B1PEF.017
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4955
This statistic is based on the 96352 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94184 free Open Icecat users.
Info modified on: 10 Nov 2020 20:07:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Predator G3-710 i5-6400 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 2096 GB HDD+SSD Windows 10 Home PC Black :
The short editorial description of Acer Predator G3-710 i5-6400 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 2096 GB HDD+SSD Windows 10 Home PC Black

Intel Core i5-6400 (2.7GHz), 8GB DDR4, 2TB HDD + 96GB SSD, NVIDIA GeForce GTX 980 4GB, WLAN 802.11ac, Bluetooth, Windows 10 Home 64-bit
More>>>
Acer Predator G3-710 i5-6400 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 2096 GB HDD+SSD Windows 10 Home PC Black:
The official marketing text of Acer Predator G3-710 i5-6400 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 2096 GB HDD+SSD Windows 10 Home PC Black as supplied by the manufacturer

Predator G3
Prepare for conquest. Fight on the forefront of intergalactic gaming with a commanding advantage.

Gaming Platform
Behold an innovative and powerful platform that’s ready to launch you into the world of PC gaming.

Front
Easy-Swap expansion bay, accessible ports and headset cradle are ready for victory.

Back
Intimidating armor-inspired design and plenty of ports make this a real gaming machine.

Amped Up
Sound Blaster Cinema 2 is ready to immerse you in glorious gaming audio with epic surround sound effects.

Unleash The Fury
You already know what’s inside. Power-up for galactic domination with the latest NVIDIA and Intel hardware.

Operating System
Windows 10 Home.

6th Gen Intel Core
i7-6700 processor.

GPU
NVIDIA GeForce GTX 970.

RAM
64GB DDR4 2133MHz

Short summary description Acer Predator G3-710 i5-6400 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 2096 GB HDD+SSD Windows 10 Home PC Black:
This short summary of the Acer Predator G3-710 i5-6400 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 2096 GB HDD+SSD Windows 10 Home PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Predator G3-710, 2.7 GHz, 6th gen Intel® Core™ i5, 8 GB, 2096 GB, DVD Super Multi, Windows 10 Home

Long summary description Acer Predator G3-710 i5-6400 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 2096 GB HDD+SSD Windows 10 Home PC Black:
This is an auto-generated long summary of Acer Predator G3-710 i5-6400 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 2096 GB HDD+SSD Windows 10 Home PC Black based on the first three specs of the first five spec groups.

Acer Predator G3-710. Processor frequency: 2.7 GHz, Processor family: 6th gen Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2096 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics 530, Discrete graphics adapter model: NVIDIA® GeForce® GTX 980. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Processor
Processor manufacturer *
Intel
Processor model *
i5-6400
Processor family *
6th gen Intel® Core™ i5
Processor cores *
4
Processor frequency *
2.7 GHz
Processor boost frequency
3.3 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
Processor threads
4
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6400 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16,2x8,1x8+2x4
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM,DDR4-SDRAM
Memory clock speeds supported by processor
2133,1333,1600,1866 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Maximum internal memory *
64 GB
Memory slots
4x DIMM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
2096 GB
Storage media *
HDD+SSD
Optical drive type *
DVD Super Multi
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1000 GB
HDD interface
Serial ATA III
HDD speed
7200 RPM
Number of SSDs installed
1
SSD capacity
96 GB
SSD interface
Serial ATA III
Compatible memory cards
SD
Card reader integrated *
Yes
Graphics
Discrete graphics adapter model *
NVIDIA® GeForce® GTX 980
Discrete graphics memory type
GDDR5
Discrete graphics adapter memory
4 GB
On-board graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 530
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
950 MHz
Maximum on-board graphics adapter memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1912
NVIDIA G-SYNC
Yes
NVIDIA GameWorks VR
Yes
Graphics adapter HDMI ports quantity
1
Graphics adapter DisplayPorts quantity
3
Graphics adapter DVI-I ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Network
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DVI port *
No
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports *
1
Microphone in *
Yes
Headphone outputs *
1
Design
Placement supported
Vertical
Product colour *
Black
Performance
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2,AVX 2.0,SSE4.1
Processor code
SR2BY
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Processor ARK ID
88185
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
500 W
Weight & dimensions
Width *
180 mm
Depth *
409 mm
Height *
510 mm
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 16:52:37
Uk has collected 11 expert reviews for Acer Predator G3-710 i5-6400 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 2096 GB HDD+SSD Windows 10 Home PC Black and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 16:52:37
Nl heeft 11 proffesionele recensies verzameld voor Acer Predator G3-710 i5-6400 Zesde generatie Intel® Core™ i5 8 GB DDR4-SDRAM 2096 GB HDD+SSD Windows 10 Home PC Zwart. Het gemiddelde van deze proffesionele recensies is 68 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
68%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 16:52:37
Fr a recueilli 11 avis d’experts pour Acer Predator G3-710 i5-6400 Intel® Core™ i5 de 6e génération 8 Go DDR4-SDRAM 2096 Go HDD+SSD Windows 10 Home PC Noir et la note moyenne est de 68 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
68%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 16:52:37
De hat 11 Expertenmeinungen über Acer Predator G3-710 i5-6400 Intel® Core™ i5 der sechsten Generation 8 GB DDR4-SDRAM 2096 GB HDD+SSD Windows 10 Home PC Schwarz eingeholt. Das duchschnittliche Epertenrating ist 68 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
68%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 16:52:37
Testseek ha raccolto 11 recensioni da parte di esperti per Acer Predator G3-710 i5-6400 Intel® Core™ i5 della sesta generazione 8 GB DDR4-SDRAM 2096 GB HDD+SSD Windows 10 Home PC Nero e la valutazione media da parte degli esperti è di 68 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
68%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 16:52:37
Es ha coleccionado 11 opiniones de expertos para Acer Predator G3-710 i5-6400 6ª generación de procesadores Intel® Core™ i5 8 GB DDR4-SDRAM 2096 GB HDD+SSD Windows 10 Home PC Negro y la calificación media es 68 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
68%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 16:52:37
Dk har samlet 11 ekspertanmeldelser for Acer Predator G3-710 i5-6400 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 2096 GB HDD+SSD Windows 10 Home PC Sort og den gennemsnitlige ekspertbedømmelse er 68 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
68%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 16:52:37
Testseek получил 11 экспертных оценок для Acer Predator G3-710 i5-6400 Процессор Intel® Core™ i5 6-го поколения 8 GB DDR4-SDRAM 2096 GB HDD+SSD Windows 10 Home ПК Черный, средний экспертный рейтинг составляет 68 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
68%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 16:52:37
Se har samlat in 11 experttester för Acer Predator G3-710 i5-6400 6:e generationens Intel® Core™ i5 8 GB DDR4-SDRAM 2096 GB HDD+SSD Windows 10 Home PC Svart och det genomsnittliga betyget är 68 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
68%
Source Review comments Score
pcpowerplay.com.au
Updated:
2016-11-18 16:52:37
Buying a pre-built gaming PC from a mass-manufacturer like Acer brings a few key benefits with it. For starters, you won't need to shed any blood inside the case when you're trying to bung your graphics card under the drive cages. Secondly, if anything go...
Good Excellent gaming GPU, Speedy M.2 SSD, Large 1TB HDD...
Bad Terrible GPU, Very limited expandability...
Bottom line Acer has forgotten that a gaming machine needs a decent CPU and GPU to build a truly-game ready machine...
0%
techradar.com
Updated:
2016-11-18 16:52:37
Acer's revamped gaming systems mark a renewed focus on high-end performance from the global firm. Machines like the G3-710 bear the new Predator brand alongside some of the most outlandish design we've seen for ages. But can it help the G3 beat the compet...
Good Handles 1080p gaming, Reasonable Core i5 processor, Striking physical design...
Bad Inconsistent case quality, Not possible to upgrade, Many more tempting rivals...
Bottom line Acer's striking Predator PC can handle 1080p games, but it's underwhelming in many important areas – and other gaming systems offer far more for similar cash...
60%
techradar.com/au/
Updated:
2016-11-18 16:52:37
Acer's revamped gaming systems mark a renewed focus on high-end performance from the global firm. Machines like the G3-710 bear the new Predator brand alongside some of the most outlandish design we've seen for ages. But can it help the G3 beat the compet...
Good Handles 1080p gaming, Reasonable Core i5 processor, Striking physical design...
Bad Inconsistent case quality, Not possible to upgrade, Many more tempting rivals...
Bottom line Acer's striking Predator PC can handle 1080p games, but it's underwhelming in many important areas – and other gaming systems offer far more for similar cash...
60%
trustedreviews.com
Updated:
2016-11-18 16:52:37
What is the Acer Predator G3-710? This striking machine is Acer's latest attempt to gain a foothold in the lucrative gaming market. The Predator G3-710 is an mean-looking system that aims to blast through top titles at 1080p. The Predator faces an uphill...
Good Plays 1080p games smoothly, Aggressive, striking design, Decent Core i5 processor...
Bad Untidy, underwhelming interior, Lack of upgrade potential, Mediocre components, Rivals are far better...
Bottom line Acer Predator G3-710 – Performance This machine is designed for 1080p playback, and there's no denying its single-screen gaming abilities. In BioShock Infinite it handled 1080p gaming at Ultra quality at 38fps, and it was one frame faster when running Gra...
50%
tweakers.net
Updated:
2016-11-18 16:52:37
• Specificaties• Features• Bouwkwaliteit• Prestaties• Synthetische Benchmarks• Gaming Benchmarks• Temperatuur en Geluid• Prijs• Conclusie en SlotwoordDonderdag 7 April jongstleden heb ik samen met een aantal andere Tweakers een bezoek...
Good Snelle SSD, Removable harddisk bay, Headset houder, Bloatware "vrij"...
Bad Uitgekleed moederbord, Dieper dan gemiddelde pc, Gladde toetsen, Onhandige dpi-switch muis, Aardig aan de prijs...
Bottom line en Slotwoord Donderdag 7 April jongstleden heb ik samen met een aantal andere Tweakers een bezoek mogen brengen aan het hoofdkantoor van Acer in in Den Bosch. Op uitnodiging van Tweakers en Acer kregen we de mogelijkheid om een dagje door te brengen me...
80%
computerbild.de
Updated:
2016-11-18 16:52:37
1.500 Euro, brachiales Design und Top-Ausstattung: Der Acer Predator G3-710 bringt alles für Gamer mit. Doch ist der Rechner sein Geld wert?...
0%
gamingpctest.de
Updated:
2016-11-18 16:52:37
Heute schauen wir uns im Acer Predator G3-710 Test einen kompletten Gaming PC für unter 1000 EUR an. Wir haben uns alle Komponenten angeschaut und sagen Euch ob der G3-710 mit der Ausstattung unseres Custom Build für 1000 EUR mithalten kann.Bevor wir uns...
Good Solider Gaming PC für 1000 EUR, Lieferumfang inkl. Windows und Peripherie...
Bad Keine zusätzliche SSD Festplatte...
Bottom line Acer Predator hat mit dem G3-710 in der i5-6400 CPU Version für knapp 1000 EUR einen Gaming PC mit einer vernünftigen Ausstattung zusammengestellt. Beim GPU hätten wir uns gewünscht, dass Acer lieber auf eine Grafikkarte mit AMD Radeon R9 390x Chip oder e...
80%
everyeye.it
Updated:
2016-11-18 16:52:37
I grossi investimenti effettuati da Acer nel settore dei computer e delle periferiche da gioco toccano anche i PC desktop, designati appositamente per i gamer. Dopo aver analizzato le fattezze, le prestazioni e l'esperienza d'uso del G1 , il più piccolo d...
Bottom line Acer Predator G3 è un PC che va ad inserirsi fra il più piccolo G1 ed il fratello maggiore G6, offrendo però poco rispetto al primo. I difetti ci sono e purtroppo non sono così trascurabili, a partire dai materiali, su cui Acer poteva fare di più, arrivan...
75%
pconline.com.cn
Updated:
2016-11-18 16:52:37
“我来,我见,我征服”是凯撒大帝在泽拉战役中打败本都国之后写给罗马元老院的著名捷报,简单的七个字蕴含着一个人由内向外的张狂与自信,然而在 笔记本 行业里也正有一股全新的力量,让我看见了凯撒大帝一般无可比拟的强横气势。虽然诞生不久,但宏碁掠夺者系已经在整个PC领域掀起了一阵又一阵的惊涛巨浪,令人惊讶的是,掠夺者不仅仅在 游戏 本上面造诣颇深,就连更少人关注的台式机也推出了数款新品,虽说游戏台式机的光环已经黯淡,热度明显不如游戏本,但对于真正的游戏玩家来说,用台式机打游戏才能带来最为极致的操作体验,以及那种在...
Bottom line 不得不说虽然掠夺者系列虽然刚刚诞生不久,但更像是一个实战经验丰富的长胜将军,对战局有着敏锐的观察力和清晰的判断能力。然而回到产品本身,作为一个狂热的游戏玩家最需要什么样的游戏主机呢?我们可以在这款宏碁掠夺者G3身上看到均衡的配置,狂野的“绞肉机”外观,不输给任何人的做工以及相对亲民的售价,这几全部命中了玩家心中的痛点,这也是本机的强大所在。...
0%
newhua.com
Updated:
2017-03-14 01:20:23
导语: 掠夺者G3-710是 宏碁在游戏PC领域的再次尝试,它的外观极具侵略性, 在1080p分辨率下能流畅处理所有游戏。当然, 掠夺者G3-710也有很多不足之处,例如凌乱的机箱内饰和有限的升级空间。 总的来说,掠夺者G3-710不错,但大家可以有更好的选择。全文如下:优点-在1080p分辨率下能够流畅运行游戏-引人注目的外观设计-体面的酷睿i5处理器缺点-乱糟糟的机箱内饰-升级空间小-平庸的组件-强劲的竞争对手主要特征-2.7GHz英特尔酷睿i5-6400处理器-AMD Radeon R7360 2G...
Good 在p分辨率下能够流畅运行游戏, 引人注目的外观设计, 体面的酷睿i理器...
Bad 乱糟糟的机箱内饰, 升级空间小, 平庸的组件, 强劲的竞争对手...
Bottom line 于不再被吐槽了!2017-01-13外媒评2017年最佳游戏大作《战神4》和《光环战争2》上榜2017-01-13Nvidia新Shield TV上手体验游戏界面升级、可控制智能家居2017-01-09宏碁发布多款新笔记本Predator 21 X售价高达8999美元2017-01-04新闻热线010-68947455关键词 宏碁 游戏 台机 评测责任编辑尤静...
0%
zol.com.cn
Updated:
2017-03-15 01:17:45
现在的PC硬件领域,整体热度有所下降,除了有噱头的产品线外,传统的台式机领域颇有没落的趋势,品牌产品除了华硕、Alienaware、联想之外,已经很少有OEM厂商涉足。不过,除了这些品牌外,在发烧级游戏PC的历史上,宏碁Predator也是很有竞争力的一个系列,只不过近些年来该系列的动作并不大罢了。近日,Predator系列的游戏产品线上添加了新丁,本次我们带来的这款产品就是最新性能级台式机型号—Predator G3,这款产品到底有哪些特色值得关注呢?通过今天的评测,我想您可以得到满意的答案。GTX95...
Bottom line Predator系列以其极具个性化的外观设计引来了众多关注,鲜明的风格掀起了一阵游戏PC热潮。本次Predator G3-710游戏PC外观设计霸气十足,硬件配置达到了目前品牌台式PC中的主流性能级别,对于游戏玩家而言在性能方面非常可靠,应对目前大部分游戏都可以运行,实现不错的可玩性。总的来说,这是一款外观凸出,性能主流的均衡之作。 nb.zol.com.cn true 中关村在线 report 1090 DX12特效古墓10测试 自1996年以来,EIDOS先后为我们带来了十四部《古墓丽影》作品。无论...
0%