Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer n30, 266MHz, 64MB RAM, 32MB Flash, 3.5"TFT, MS Pocket PC 2003 English version, Bluetooth, USB, Serial, 1000mah battery + GPS solution (Benelux Map) handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 130 g

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
n30, 266MHz, 64MB RAM, 32MB Flash, 3.5"TFT, MS Pocket PC 2003 English version, Bluetooth, USB, Serial, 1000mah battery + GPS solution (Benelux Map)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.N300H.031
Category
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30623
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 18 Oct 2019 18:17:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year send-in with International Travellers Warranty
Long product name Acer n30, 266MHz, 64MB RAM, 32MB Flash, 3.5"TFT, MS Pocket PC 2003 English version, Bluetooth, USB, Serial, 1000mah battery + GPS solution (Benelux Map) handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 130 g :
The short editorial description of Acer n30, 266MHz, 64MB RAM, 32MB Flash, 3.5"TFT, MS Pocket PC 2003 English version, Bluetooth, USB, Serial, 1000mah battery + GPS solution (Benelux Map) handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 130 g

Acer n30, 266MHz, 64MB RAM, 32MB Flash, 8.89 cm (3.5")TFT, MS Pocket PC 2003 English version, Bluetooth, USB, Serial, 1000mah battery + GPS solution (Benelux Map)
More>>>
Acer n30, 266MHz, 64MB RAM, 32MB Flash, 3.5"TFT, MS Pocket PC 2003 English version, Bluetooth, USB, Serial, 1000mah battery + GPS solution (Benelux Map) handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 130 g:
The official marketing text of Acer n30, 266MHz, 64MB RAM, 32MB Flash, 3.5"TFT, MS Pocket PC 2003 English version, Bluetooth, USB, Serial, 1000mah battery + GPS solution (Benelux Map) handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 130 g as supplied by the manufacturer

With a sleek and feather light design information can be entered either through the digi pen or through the easy to use buttons. With a Microsoft Windows operating system the n30 is instantly recognisable and the built in Bluetooth module provides for all your connection requirements.
The SD/MMC expansion slots provides the opportunity to expand the n30 to include wireless LAN to complement the USB sync available as standard.
The Acer n30 offers ultimate mobility while allowing you plenty of room to expand via its SD/MMC slot making it an ideal future proof PDA.
-Samsung S3C2410 266MHz Processor .
-64MB RAM .
-32MB ROM .
-3.5" TFT colour Screen, 240 x 320 (65k colours) .
-SD / MMC expansion slot .
-Bluetooth .
-Infrared connection .
-USB Sync Interface .
-Lithium-Ion Battery .
-Microsoft Windows Mobile 2003 for Pocket PC.

Short summary description Acer n30, 266MHz, 64MB RAM, 32MB Flash, 3.5"TFT, MS Pocket PC 2003 English version, Bluetooth, USB, Serial, 1000mah battery + GPS solution (Benelux Map) handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 130 g:
This short summary of the Acer n30, 266MHz, 64MB RAM, 32MB Flash, 3.5"TFT, MS Pocket PC 2003 English version, Bluetooth, USB, Serial, 1000mah battery + GPS solution (Benelux Map) handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 130 g data-sheet is auto-generated and uses the product title and the first six key specs.

Acer n30, 266MHz, 64MB RAM, 32MB Flash, 3.5"TFT, MS Pocket PC 2003 English version, Bluetooth, USB, Serial, 1000mah battery + GPS solution (Benelux Map), 8.89 cm (3.5"), 240 x 320 pixels, TFT, 65536 colors, 0.064 GB, SDRAM

Long summary description Acer n30, 266MHz, 64MB RAM, 32MB Flash, 3.5"TFT, MS Pocket PC 2003 English version, Bluetooth, USB, Serial, 1000mah battery + GPS solution (Benelux Map) handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 130 g:
This is an auto-generated long summary of Acer n30, 266MHz, 64MB RAM, 32MB Flash, 3.5"TFT, MS Pocket PC 2003 English version, Bluetooth, USB, Serial, 1000mah battery + GPS solution (Benelux Map) handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 130 g based on the first three specs of the first five spec groups.

Acer n30, 266MHz, 64MB RAM, 32MB Flash, 3.5"TFT, MS Pocket PC 2003 English version, Bluetooth, USB, Serial, 1000mah battery + GPS solution (Benelux Map). Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.032 GB. Processor frequency: 0.266 GHz

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
8.89 cm (3.5")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
240 x 320 pixels
Display
The description of display that can includes display type, resolution, size etc.
TFT
Display number of colours
65536 colors
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.064 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
SDRAM
Flash memory
0.032 GB
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
0.266 GHz
Built-in processor
Whether or not a processor is built into the device.
Samsung S3C2410
GPS Performance
GPS (satellite) *
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
Yes
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Destinator 3.0
Network
Networking features
IrDA, Bluetooth 1.1
Data transmission
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Audio
Built-in microphone
Microphone that is found inside the product.
Yes
Speakers
Yes
Audio system
System used to play music or speech.
2.5 mm stereo earphone jack
Power
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1000 mAh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
8 h
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows Mobile 2003 software for Pocket PC Premium Edition with Outlook 2002
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
130 g
Width *
The measurement or extent of something from side to side.
118 mm
Depth *
The distance from the front to the back of something.
71 mm
Height *
The measurement of the product from head to foot or from base to top.
13 mm
Technical details
RFID reader *
No
Barcode reader
No
Expansion slots
List of I/O expansion card slots; including quantity of each
SD/MMC expansion slot with SDIO feature; USB host 1.1
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
SD/MMC expansion slot CF Type I/Type II expansion slot IrDA
Customer service details
X