Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer n310 handheld mobile computer 9.4 cm (3.7") 640 x 480 pixels 135 g

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
n310
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.H020N.001
Category
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11574
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 18 Oct 2019 18:17:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer n310 handheld mobile computer 9.4 cm (3.7") 640 x 480 pixels 135 g :
The short editorial description of Acer n310 handheld mobile computer 9.4 cm (3.7") 640 x 480 pixels 135 g

64MB RAM, 64MB Flash, 3.7"TFT VGA, MS Windows Mobile Version 5.0, USB, Serial, SD/MMC, Rechargeable 1200mah battery, Bluetooth 1.2, French
More>>>
Acer n310 handheld mobile computer 9.4 cm (3.7") 640 x 480 pixels 135 g:
The official marketing text of Acer n310 handheld mobile computer 9.4 cm (3.7") 640 x 480 pixels 135 g as supplied by the manufacturer

- Ultraplat en compact
- Een hoge-helderheid 3,7" TFT LCD met 480x640 VGA-resolutie voorziet de Acer n300 van de mogelijkheid om beelden duidelijk weer te geven in levendige kleuren.
- Microsoft® Windows Mobile™ Versie 5.0-software voor Pocket PC Premium Edition biedt een schat aan geavanceerde mogelijkheden.
- Ingebouwde Bluetooth® 1.2 maakt moeiteloos uitwisselen van gegevens mogelijk tussen alle Bluetooth® apparaten.
- 64 MB Flash ROM zorgt voor ruim voldoende opslagruimte voor gebruikers die hun documenten en multimediabestanden bij zich willen dragen.

Ontworpen voor essentiële productiviteit, bezit de Acer n300 een hoge-helderheid 3,7" scherm in VGA-kwaliteit, de nieuwste Microsoft® Windows Mobile™ Versie 5.0-software, een krachtige processor en gemakkelijke draadloze connectiviteit, voor snel, veelzijdig mobiel computergebruik.

Short summary description Acer n310 handheld mobile computer 9.4 cm (3.7") 640 x 480 pixels 135 g:
This short summary of the Acer n310 handheld mobile computer 9.4 cm (3.7") 640 x 480 pixels 135 g data-sheet is auto-generated and uses the product title and the first six key specs.

Acer n310, 9.4 cm (3.7"), 640 x 480 pixels, TFT, 65536 colors, 0.064 GB, 0.064 GB

Long summary description Acer n310 handheld mobile computer 9.4 cm (3.7") 640 x 480 pixels 135 g:
This is an auto-generated long summary of Acer n310 handheld mobile computer 9.4 cm (3.7") 640 x 480 pixels 135 g based on the first three specs of the first five spec groups.

Acer n310. Display diagonal: 9.4 cm (3.7"), Display resolution: 640 x 480 pixels. Internal memory: 0.064 GB, Flash memory: 0.064 GB. Processor frequency: 0.3 GHz

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
9.4 cm (3.7")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
640 x 480 pixels
Display
The description of display that can includes display type, resolution, size etc.
TFT
Display number of colours
65536 colors
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.064 GB
Flash memory
0.064 GB
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
0.3 GHz
Built-in processor
Whether or not a processor is built into the device.
Samsung S3C2440
GPS Performance
GPS (satellite) *
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Microsoft Pocket Outlook, Pocket Word, Pocket Excel, MSN Messenger, PowerPoint Mobile, Windows Media Player 10 Mobile, Internet Explorer Mobile, Voice Recorder, Microsoft ActiveSync 4.0, Calculator, Games, File Explorer, Pocket TV Enterprise Edition, Pictures (image viewer), Backup/restore utility, Lunar View, System Info, Backlight Control, Power Control, Audio Control, Bluetooth setting, Wireless LAN setting, Terminal Service Client
Wireless LAN features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
Bluetooth 1.2
Audio
Built-in microphone
Microphone that is found inside the product.
Yes
Speakers
Mono
Ports & interfaces
Headphone outputs
Number of sockets /ports where headphones are connected.
1
I/O ports
An interface on a device to which you can connect another device.
1 x USB Host/Client 1.1 1 x Serial port 1 x DC-in
Power
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1200 mAh
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
8 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
135 g
Width *
The measurement or extent of something from side to side.
71 mm
Depth *
The distance from the front to the back of something.
118 mm
Height *
The measurement of the product from head to foot or from base to top.
13 mm
Technical details
RFID reader *
No
Barcode reader
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 01:55:52
Uk has collected 2 expert reviews for Acer n310 handheld mobile computer 9.4 cm (3.7") 640 x 480 pixels 135 g and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 01:55:52
Nl heeft 2 proffesionele recensies verzameld voor Acer n310 PDA 9,4 cm (3.7") 640 x 480 Pixels 135 g. Het gemiddelde van deze proffesionele recensies is 73 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
73%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 01:55:52
Fr a recueilli 2 avis d’experts pour Acer n310 ordinateur portable de poche 9,4 cm (3.7") 640 x 480 pixels 135 g et la note moyenne est de 73 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 01:55:52
De hat 2 Expertenmeinungen über Acer n310 Handheld Mobile Computer 9,4 cm (3.7 Zoll) 640 x 480 Pixel 135 g eingeholt. Das duchschnittliche Epertenrating ist 73 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
73%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 01:55:52
Testseek ha raccolto 2 recensioni da parte di esperti per Acer n310 computer palmare 9,4 cm (3.7") 640 x 480 Pixel 135 g e la valutazione media da parte degli esperti è di 73 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
73%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 01:55:52
Es ha coleccionado 2 opiniones de expertos para Acer n310 ordenador móvil industrial 9,4 cm (3.7") 640 x 480 Pixeles 135 g y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 01:55:52
Dk har samlet 2 ekspertanmeldelser for Acer n310 håndholdt mobil computer 9,4 cm (3.7") 640 x 480 pixel 135 g og den gennemsnitlige ekspertbedømmelse er 73 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
73%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 01:55:52
Testseek получил 2 экспертных оценок для Acer n310 портативный мобильный компьютер 9,4 см (3.7") 640 x 480 пикселей 135 г, средний экспертный рейтинг составляет 73 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
73%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 01:55:52
Se har samlat in 2 experttester för Acer n310 RFID-handdatorer 9,4 cm (3.7") 640 x 480 pixlar 135 g och det genomsnittliga betyget är 73 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
73%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 01:55:52
Testseek har samlet 2 ekspertomtaler for Acer n310 håndholdt mobil datamaskin 9,4 cm (3.7") 640 x 480 piksler 135 g og gjennomsnittlig rating fra ekspertene er 73 av 100. Gjennomsnittlig score gjenspeiler hvordan ekspertmiljøet ser på dette produktet. Klikk under og bruk Testseek for å se alle stemmene, prisbelønninger og konklusjoner.
73%
Source Review comments Score
tecnozoom.it
Updated:
2013-11-13 01:55:52
Acer N310 è un palmare compatto e elegante, dotato della tecnologia più avanzata e da un design che ne permette un facile utilizzo. L’aspetto che si nota maggiormente è il grande display LCD da 3,7 pollici, in grado di visualizzare più di 65 mila color...
Good Display; Peso; Ultrasottile e compatto...
Bad Poche funzionalità; Pochi accessori nella confezione...
Bottom line Acer N310 è un palmare di discreta qualità dotato di un ottimo display LCD, di un processore marca Samsung, quindi di buona qualità e di una memoria interna da 64 MB espandibili. Dispone poi di varie possibilità di sincronizzazione e di una batteria...
70%
gadgetspeak.com
Updated:
2013-11-13 01:55:52
While these devices are no longer the huge sellers they once were they still do a job vital to many and the ability to work with Word and Excel files is an important feature.
76%
Show all
Customer service details
X