Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Revo 100 Black digital media player

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Revo 100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AX.T1C0W.037
Category
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it\'s music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
digital media players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 17 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9106
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 17-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 12 Oct 2017 02:02:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer Revo 100 Black digital media player:
This short summary of the Acer Revo 100 Black digital media player data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Revo 100, Black, Memory Stick (MS), MMC, MS PRO, SD, xD, 320 GB, BMP,GIF,JPG,PNG,TIF, AVI,MOV,MPEG,RM,RMVB,VOB,WMV,XviD, AAC,FLAC,MP1,MP2,MP3,WAV,WMA
Long summary description Acer Revo 100 Black digital media player :

Acer Revo 100. Colour of product: Black. Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD, xD, Hard drive capacity: 320 GB. Image formats supported: BMP,GIF,JPG,PNG,TIF, Video compression formats: AVI,MOV,MPEG,RM,RMVB,VOB,WMV,XviD, Audio formats supported: AAC,FLAC,MP1,MP2,MP3,WAV,WMA. Networking features: Fast Ethernet. Power requirements: 12 V, Power supply type: DC

This is an auto-generated long summary of Acer Revo 100 Black digital media player based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Storage
Compatible memory cards
Types of memory cards which can be used with this product.
Memory Stick (MS), MMC, MS PRO, SD, xD
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
320 GB
File formats
Image formats supported *
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
BMP,GIF,JPG,PNG,TIF
Video compression formats
AVI,MOV,MPEG,RM,RMVB,VOB,WMV,XviD
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC,FLAC,MP1,MP2,MP3,WAV,WMA
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking
Networking features
Fast Ethernet
Ergonomics
LED indicators
Yes
Power
Power requirements
12 V
Power supply type
The type of power supply which this product uses.
DC
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.61 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
220 x 205 x 48 mm
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
100 Mbit/s
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u
Power LED
Yes
Connectivity technology
Wired
X