location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer NB Adapter Asp1360/1510/1620/1660 power adapter/inverter 60 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NB ACER Adapter Asp1360/1510/1620/1660
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP.13503.002
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer NB Adapter Asp1360/1510/1620/1660 power adapter/inverter 60 W :
The long product name of Acer NB Adapter Asp1360/1510/1620/1660 power adapter/inverter 60 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AP.13503.002Adapter Aspire 1360/1510/1620/1660/TM2000/TM2100/TM2500 (AC cable not included, pnr. 27.01218.191) 1520/TM2200/2700
More>>>
Acer NB Adapter Asp1360/1510/1620/1660 power adapter/inverter 60 W:
The official description of Acer NB Adapter Asp1360/1510/1620/1660 power adapter/inverter 60 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

• Universial solution for all TravelMate families.
• Slim and erogonomic design for mobile travellers.
• Reduced static discharge (3-prongs)
• Full-power for the office, travel or at home.

Short summary description Acer NB Adapter Asp1360/1510/1620/1660 power adapter/inverter 60 W:
This short summary of the Acer NB Adapter Asp1360/1510/1620/1660 power adapter/inverter 60 W data-sheet is auto-generated and uses the product title and the first six key specs.

Acer NB Adapter Asp1360/1510/1620/1660, 60 W, 19 V, 135 W, 100-240V, 50Hz - 60Hz

Long summary description Acer NB Adapter Asp1360/1510/1620/1660 power adapter/inverter 60 W:
This is an auto-generated long summary of Acer NB Adapter Asp1360/1510/1620/1660 power adapter/inverter 60 W based on the first three specs of the first five spec groups.

Acer NB Adapter Asp1360/1510/1620/1660. Output power: 60 W, Output voltage: 19 V. Capacity: 135 W. Power requirements: 100-240V, 50Hz - 60Hz

Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBA1165 power adapter/inverter Indoor 150 W Black
(show image)
MBA1165 MBA1165 0.00
(excl. VAT)
0 (incl. VAT)