Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer CS-6531 6.2 MP CCD 1/2.5" Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS-6531
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AM.K0403.007
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10709
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 04 Apr 2019 07:24:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer CS-6531 6.2 MP CCD 1/2.5" Silver :
The short editorial description of Acer CS-6531 6.2 MP CCD 1/2.5" Silver

CS-6531
More>>>
Acer CS-6531 6.2 MP CCD 1/2.5" Silver:
The official marketing text of Acer CS-6531 6.2 MP CCD 1/2.5" Silver as supplied by the manufacturer

The CS-6531 possess 6.2 megapixel resolution and a slim n' stylish form that slips right into your pocket!

Short summary description Acer CS-6531 6.2 MP CCD 1/2.5" Silver:
This short summary of the Acer CS-6531 6.2 MP CCD 1/2.5" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer CS-6531, 6.2 MP, 1/2.5", CCD, 3x, 130 g, Silver

Long summary description Acer CS-6531 6.2 MP CCD 1/2.5" Silver:
This is an auto-generated long summary of Acer CS-6531 6.2 MP CCD 1/2.5" Silver based on the first three specs of the first five spec groups.

Acer CS-6531. Megapixel: 6.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Weight: 130 g. Product colour: Silver

Picture quality
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
6.2 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Image sensor size *
The total dimensions of the sensor within the camera, given in inches ('').
1/2.5"
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
3x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
50,100,200,400
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
sd
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.35 cm (2.5")
Ports & interfaces
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Camera
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Candlelight, Fireworks, Night, Panorama, Portrait, Sports, Sunset, Landscape
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Weight & dimensions
Width *
The measurement or extent of something from side to side.
89 mm
Depth *
The distance from the front to the back of something.
24 mm
Height *
The measurement of the product from head to foot or from base to top.
55 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
130 g
Other features
Video capability
Capability of video recording/playback.
Yes
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
Customer service details
X